The ViewSonic VA951S is a viewer-friendly, high-performance 19’’ LED display with 5:4 aspect ratio that is perfect for legacy or customised applications in corporate, government, educational and other vertical markets. Featuring crystal-clear 1280 x 1024 resolution, SuperClear® technology and 20M:1 DCR, the display presents sharp, true and consistent colour performance at 178°/178°-wide viewing angles. DVI and VGA inputs offer easy connectivity to desktops or laptops, and the VA951S’s ViewMode delivers optimised colour rendering for different viewing scenarios. Flicker-Free and Blue Light Filter eye-care technologies create a worker-friendly environment that reduces eye strain during daily, long-duration use. The VA951S is Energy Star certified and the embedded ECO mode allows to save up to 50% power consumption. Additionally, the VA951S is featured with a VESA-compliant mount to obtain a more flexible installation within your organisation.
Note:
LCD
Contrast Ratio: 1000 :1 (typ)
Viewing Angles: 178°/178° (typ)
Display Area: 374.784 x 299.827mm
Optimum Resolution: 1280 x 1024
Response Time: 5ms
Panel Surface: Anti-Glare, Hard coating (3H)
Colour Support: 16.7m colours
Size: 19" Colour a-Si TFT Active Matrix 1280x1024 LCD
Brightness: 250 cd/m2 (typ)
Dynamic Contrast Ratio: 20M:1
Backlight: W-LED
Backlight Life: 30000 Hrs (Min)
INPUT SIGNAL
Analogue: VGA (75 ohms, 0.7 / 1.0 Vp-p)
Digital: DVI (TMDS, 100 ohms)
CONNECTOR
Video: VGA x1, DVI-D x1
Power: 3-pin plug (CEE22) x1
ERGONOMICS:
Tilt: -5° ~ +25°
POWER
Voltage: AC 100-240V (Universal); 50/60 Hz
Consumption: 20W
Optimize: 16W
Conserve: 13W
OPERATING CONDITIONS
Humidity: 20% to 90% (no condensation)
Temperature: 0°C to 40°C
DIMENSIONS
Physical With Stand: 416.2 x 402.2 x 199.1mm
Physical Without Stand: 416.2 x 341.2 x 54.9mm
Packaging: 468.0 x 455.0 x 126.0mm
WEIGHT
Gross: 4.15 kg
Net With Stand: 3.02 kg
Net Without Stand: 2.71 kg
REGULATIONS
UL, CUL, FCC-B, CB, CE, TCO6.0, EAC, Energy Star6.0, CCC, CEL, PSB C-TICK, BSMI, WEEE, RoHS, EPEAT, WHQL Æ Vista Premium / Windows 7/Windows 8
PACKAGE CONTENTS
LCD Display, Power Cable, VGA Cable, Quick Start Guide, ViewSonic Wizard CD-ROM
VESA® MOUNT
100 x 100 mm