USG310 Network Security/Firewall Appliance

Always online

The ZyXEL USG Advanced Series offers SMBs high network availability for always online communications. It features multi-WAN load balancing and failover, and a comprehensive mobile broadband USB modem support list for WAN backup. On top of that, the Series supports IPSec load balancing and failover to provide added resiliency for the most mission-critical VPN deployments.

Protection and optimization

The ZyXEL Next Generation USG Advanced Series provides extensive anti-malware protection and effective control of Web applications-like Facebook, Google Apps and Netflix-with industry-leading firewall, anti-virus, anti-spam, content filtering, IDP and application intelligence. These security measures are enhanced with SSL inspection, which helps block threats that are hidden in SSL encrypted connections and facilitates deeper policy enforcement.

Streamlined management

Unified security policy streamlines the configuration of firewall and every security feature to offer faster, easier and more consistent policy management. From a single interface, users can apply all policy criteria to every UTM feature with reduced complexity. The integrated WLAN controller also enables users to management up to 34 APs from a centralized user interface.

More Wi-Fi

Addressing the trend of BYOD, the ZyXEL USG Advanced Series helps SMBs satisfy the Wi-Fi demand for an exploding amount of smart devices. The Series is integrated with a WLAN controller that enables businesses to easily scale up the WLAN and provide Wi-Fi in multiple areas like meeting rooms and guest reception areas.

ZyXEL One Network experience

Aiming for relieving our customers from repetitive operations of deploying and managing a network, ZyXEL One Network is designed to simplify the configuration, management, and troubleshooting, allowing our customers to focus on the business priorities.

ZyXEL One Network presents an easy-to-use tool, ZyXEL One Network Utility (ZON Utility) , to realize speed network setup. ZyXEL Smart Connect allows ZyXEL networking equipment to be aware and recognize each other and further facilitating the network maintenance via one-click remote functions such as factory reset or power cycling. ZyXEL One Network redefines the network integration across multiple networking products from switch to Wi-Fi AP and to Gateway.

Manufacturer Part Number
USG310
EAN/UPC
0760559121341,760559121341
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Models

USG310

  • 8 x GbE RJ-45, 2 x USB (multi-WAN & mobile broadband)

USG210

  • 7 x GbE RJ-45, 2 x USB (multi-WAN & mobile broadband)

USG110

  • 7 x GbE RJ-45, 2 x USB (multi-WAN & mobile broadband)

Hardware Specifications

10/100/1000 Mbps RJ-45 ports

USG310

  • 8 (configurable)

USG210

  • 4 x LAN/DMZ, 2 x WAN, 1 x OPT

USG110

  • 4 x LAN/DMZ, 2 x WAN, 1 x OPT

USB ports

  • 2

Console port

  • Yes (DB9)

System Capacity & Performance*1

SPI firewall throughput (Mbps)*1:

USG310

  • 5,000

USG210

  • 1,900

USG110

  • 1,600

VPN throughput (Mbps)*3:

USG310

  • 650

USG210

  • 500

USG110

  • 400

IDP throughput(Mbps)*4:

USG310

  • 450

USG210

  • 350

USG110

  • 350

AV throughput(Mbps)*4:

USG310

  • 400

USG210

  • 300

USG110

  • 250

UTM throughput (AV and IDP)*4:

USG310

  • 400

USG210

  • 300

USG110

  • 250

Max. TCP concurrent sessions*5:

USG310

  • 100,000

USG210

  • 80,000

USG110

  • 60,000

Max. concurrent IPsec VPN tunnels*6*7:

USG310

  • 300

USG210

  • 200

USG110

  • 100

Max. concurrent SSL VPN users*8:

USG310

  • 150

USG210

  • 150

USG110

  • 150

Included SSL VPN user no.*8:

USG310

  • 50

USG210

  • 35

USG110

  • 25

Customizable zones:

  • Yes

IPv6 support:

  • Yes

VLAN interface:

USG310

  • 64

USG210

  • 32

USG110

  • 16
WLAN Management*9

AP Controller (APC) support

  • Yes

Managed AP number (default/max.)*7

  • 2/34
Key Software Features

Firewall

  • Yes

Virtual Private Network (VPN)

  • Yes (IPSec, SSL, L2TP over IPSec)

Anti-Virus (AV)

  • Yes

Intrusion detection and prevention (IDP)

  • Yes

Anti-spam

  • Yes

Content Filtering (CF)

  • Yes

HA

  • Yes

Bandwidth Management

  • Yes
Power Requirements

Power input

USG310

  • 100 - 240 V AC, 50/60 Hz, 1.3 A max.

USG210

  • 12 V DC, 3.33 A max.

USG110

  • 12 V DC, 3.33 A max.

Max. power consumption (watt)

USG310

  • 58.5

USG210

  • 37.0

USG110

  • 37.0

Heat dissipation (BTU/hr)

  • 199.61
Physical Specifications

Item

USG310

  • Dimensions (WxDxH)(mm/in.): 430 x 250 x 44/16.93 x 9.84 x 1.73
  • Weight (kg/lb.): 3.3/7.28

USG210

  • Dimensions (WxDxH)(mm/in.): 300 x 178 x 44/11.81 x 7 x 1.73
  • Weight (kg/lb.): 2/4.4

USG110

  • Dimensions (WxDxH)(mm/in.): 300 x 178 x 44/11.81 x 7 x 1.73
  • Weight (kg/lb.): 2/4.4

Packing

USG310

  • Dimensions (WxDxH)(mm/in.): 519 x 392 x 163/20.43 x 15.43 x 6.42
  • Weight (kg/lb.): 4.8/10.58

USG210

  • Dimensions (WxDxH)(mm/in.): 351 x 149 x 243/13.82 x 5.87 x 9.57
  • Weight (kg/lb.): 3.264/7.20

USG110

  • Dimensions (WxDxH)(mm/in.): 351 x 149 x 243/13.82 x 5.87 x 9.57
  • Weight (kg/lb.): 3.264/7.20

Included accessories

USG310

  • Power adapter
  • Rack mounting kit

USG110

  • Power adapter
  • Power cord
  • Rack mounting kit

USG110

  • Power adapter
  • Power cord
  • Rack mounting kit
Environmental Specifications

Operating

  • Temperature : 0°C to 40°C/32°F to 104°F
  • Humidity : 10% to 90% (non-condensing)

Storage

  • Temperature : -30°C to 70°C/-22°F to 158°F
  • Humidity : 10% to 90% (non-condensing)

MTBF (hr)

USG310

  • 560,811.5

USG210

  • 787,109.3

USG110

  • 787,109.3
Certifications

EMC

  • FCC Part 15 (Class A), CE EMC (Class A), C-Tick (Class A), BSMI

Safety

  • LVD (EN60950-1), BSMI

Note:

*1: Actual performance may vary depending on network conditions and activated applications.
*2: Maximum throughput based on RFC 2544 (1,518-byte UDP packets).
*3: VPN throughput measured based on RFC 2544 (1,424-byte UDP packets).
*4: AV and IDP throughput measured using the industry standard HTTP performance test (1,460-byte HTTP packets). Testing done with multiple flows.
*5: Maximum sessions measured using the industry standard IXIA IxLoad testing tool.
*6: Including Gateway-to-Gateway and Client-to-Gateway.
*7: With firmware ZLD 4.15 or later.
*8: With firmware ZLD 4.13 or later.
*9: With firmware ZLD 4.11 or later.