Freestyle2 Blue for Mac Bluetooth

Split keyboard for breakthrough in modular ergonomic design. Adapts to the specific needs of eash user, minimizing awkward postures while providing a stylish accent to any workstation. Proven design reduces major ergonomic risks such as ulnar deviation, wrist extension, over-reach for pointing devices, excessive force and repetition in using keys and more. 2-year warranty.

Manufacturer Part Number
KB800MB-BT
EAN/UPC
0607998800287,607998800287
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible operating systems

  • Mac version compatible with OS X 10.4 and newer, and iOS devices

Bluetooth, Battery & MultichannelTM

  • Bluetooth 3.0
  • Range: ~30 feet
  • Battery: Rechargeable lithium polymer
  • Battery life: Single battery charge should exceed 300 hours of actual typing or at least six months of use at 2 hours of typing per day
  • Multichannel: Switch instantly between 3 Bluetooth enabled devices

Key switch

  • Peak force: 44 grams
  • Activation force: 35 grams
  • Travel distance: 3.9 mm
  • Switch type: Rubber dome, membrane

Dimensions

  • Width (9 inches of separation):
        Max separation measured between inside edge of each module: 9 inches
        Measured between outside edge of each module: Min: 15.375 inches; Max: 23.50 inches
        Distance between F & J Keys: Min: 3.50 inches; Max: 11.50 inches
  • Depth: 7.125 inches; palm supports installed: 10 inches
  • Max height: 0.875 inches
  • Weight: 2 lbs
  • Shipping weight: 3 lbs
  • USB charging cable length: 6 feet