Spill-Over Junction with 4x4 Exit

Assembles onto 4x4, 6x4, 12x4, or 24x4 FiberRunnerĀ®Channel, spilling over the side into a 4x4 vertical exit. Requires coupler to attach 4x4 FiberRunnerĀ®Channel and fittings to the vertical exit. Mounts directly to existing installation with no alteration required. Mounting hardware provided for secure attachment.

Manufacturer Part Number
FRSPJ4X4YL
EAN/UPC
0074983066193,074983066193
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Spill-Over Junction with 4x4 Exit
CE Compliant: No
Length (mm): 273.9
Width (mm): 306.6
Color: Yellow
Material: ABS
Cover Part Number: FRSPJC44YL for 4x4 Channel FRSPJC46YL for 6x4 Channel FRSPJC412YL for 12x4 Channel
Couplers Required: 1 pc. (FRBC4X4YL)
Fitting Type: Spill-Over
System Type: 4 x 4 FiberRunner Fitting
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1000