PB278QR Widescreen LCD Monitor

Precision to the Finest Detail:
Professional 27” 16:9 2560 x 1440 WQHD LED-backlit Monitor

  • Impeccable lifelike visuals with 27” 16:9 2560 x 1440 with 100% sRGB
    178° wide-viewing angle
  • Extensive connectivity with native WQHD content support with HDMI, DisplayPort, and Dual-link DVI. Picture-in-picture and Picture-by-picture support.
  • ASUS-exclusive QuickFit Virtual Scale and Splendid Video Intelligence Technology for true ‘what you see is what you get’
  • Ergonomic tilt, swivel, pivot, and height adjustment plus smart cable management

Manufacturer Part Number
90LMGA001T02251C-
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 27.0"(68.6cm) 16:9
Color Saturation: 100%(sRGB)
Panel Type: In-plane switching
True Resolution: 2560x1440 (HDMI/DisplayPort/Dual-link DVI) 1920x1080 (D-sub)
Pixel Pitch: 0.233mm
Brightness(Max): 300 cd/㎡
ASUS Smart Contrast Ratio (ASCR): 80000000:1
Viewing Angle (CR≧10): 178°(H)/178°(V)
Response Time: 5ms (Gray to Gray)
LCD ZBD Warranty: Yes

Video Feature

Trace Free Technology
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes: 8 Modes
Color Temperature Selection: 4 Modes
QuickFit (modes): Yes (Letter/A4/Alignment Grid/Photo Modes)
Picture-in-Picture
Picture-by-Picture
HDCP support

Audio Features

Stereo Speakers: 2.5W x 2 Stereo RMS

Convenient Hotkey

SPLENDID Video Preset Mode Selection
Brightness Adjustment
Input Selection
QuickFit

I/O Ports

Signal Input: HDMI/MHL, D-Sub, DisplayPort 1.2, Dual-link DVI-D
PC Audio Input: 3.5mm Mini-Jack
AV Audio Input: HDMI 1.4
Earphone jack: 3.5mm Mini-Jack

Signal Frequency

Analog Signal Frequency: 24~83 KHz(H)/ 50~75 Hz(V)
Digital Signal Frequency: 24~83 KHz(H)/ 50~75 Hz(V)

Power Consumption

Power Consumption(Typical):<30W*
Power Saving Mode:<0.5W
Power Off Mode:<0.5W
Voltage: 100-240V, 50/60Hz

Mechanical Design

Chassis Colors: Black
Tilt: +20°~-5°
Swivel: Yes
Pivot: Yes
Height Adjustment: Yes
VESA Wall Mounting: 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD): 643x552.3x218 mm
Phys. Dimension without Stand(WxHxD): 643x386.2x69.6(mm)(For VESA Wall Mount)
Box Dimension(WxHxD): 755x470x224 mm

Weight

Net Weight (Esti.): 7.8kg
Gross Weight (Esti.): 11.0kg

Accessories

Dual-link DVI cable
VGA cable
Audio cable
Power cord
Quick start guide
Warranty Card

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, C-Tick, ErP, FCC, Gost-R, ISO-9241-307, J-MOSS, PSE, RoHS, TCO6.0, TUV-GS, UL/cUL, VCCI, WHQL (Windows 8, Windows 7)

Note

*Based on Energy Star 6.0 standard