Note:
Product SKUs
CSE-116TQ-R706WB:SuperChassis 116TQ-R706WB (Black)
Form Factor
•1U chassis for motherboard support size of 12" x 13"
• Optimized for WIO (W series) motherboards
Processor Support
Supports dual, single Intel® / AMD processors
Dimensions
Height: 1.7" (43mm)
Width: 17.2" (437mm)
Depth: 24.8" (630mm)
Gross Weight: lb ( kg)
Packaging: 25'' (W) x 6''(H) 33'' (L)
Available Color: Black
Expansion Slots
Without Universal I/O (UIO) Card:
• 2 full-height & full-length expansion slot(s)
• 1 low-profile expansion slot(s)
Drive Bays
Internal Bay:
• 10x 2.5" hot-swap SAS/SATA drive bay
• SAS or enterprise SATA HDD only recommended
Backplane
BPN-SAS-116TQ: 10x2.5” Hot-swap SAS/SATA HDD
Front Panel
Buttons:
• Power On/Off button
• Unit Identification (UID) button
LEDs: • 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED