Transceiver/Media Converter

This is a media converter that converts a 10/100Base-TX(RJ-45) to 100Base-BXD(SC) via a 1550nm/1310nm bi-directional (BiDi) single-mode fiber (SMF) ST connector, which allows distance reach up to 40km. This provides a cost effective conversion from 10/100Base-TX(RJ-45) to 100Base-BXD fiber, while extending the network reach beyond the 100m reach limitation of copper. Our media converters are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.

Manufacturer Part Number
ADD-FMC-BX-4DST
EAN/UPC
0821455095614,821455095614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector1 Number of Ports: 1
Connector2 Number of Ports: 1
Data Rate: 100Mbs
Managed: Unmanaged
Media Conversion Type: Copper to SMF
Media Type: SMF
POE: Not POE
Power Supply: 500mA - 5V Input
Product Shipping Dimension(HxWxD): 4.0 in. x 3.0 in. x 1.0 in.
Product Shipping Weight(LB): 1
Product Weight(LB): 0.5
Reach: 40km
Wavelength: 1550nmTx/1310nmRx
UPC Code: 821455095614