DR-22WL 4GB Digital Voice Recorder

An Easy-To-Use Portable Recorder with All New Mics and Breakthrough Wi-Fi Technology

The groundbreaking DR-22WL from TASCAM is the first portable recorder to include Wi-Fi for transport control, file transfer, and audio streaming to your smartphone or PC. Other innovations like the new Scene Dial make it easier than ever to capture great-sounding recordings and share them online. A set of stereo condenser microphones is arranged in true XY pattern for ideal stereo imaging. The eight-position Scene Dial selects recording settings for typical situations, or can be set to full manual for greater control.

Included in the DR-22WL is a Wi-Fi function for controlling its transport and transferring files to a smartphone or computer. A free app for iOS and Android controls the transport and transfers files for instant upload. For a recording beginner or experienced user looking for a great-sounding, portable recorder with Wi-Fi, the DR-22WL is the only choice.

Manufacturer Part Number
DR-22WL
EAN/UPC
0043774030934,043774030934
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Recording media: microSD card(64MB to 2GB),
microSDHC card(4GB to 32GB),
microSDXC card(48GB to 128GB)
Recording format:  
WAV/BWF:  
Sampling frequency: 44.1kHz/48kHz/96kHz
Quantization bit rate: 16bit/24bit
MP3:  
Sampling frequency: 44.1kHz/48kHz
Recording bit rate: 32k/64k/96k/128k/192k/256k/320k bps
Playback bit rate: 32kbps to 320kbps
Number of channels: 2-channels (Stereo)
Analog Inputs:  
EXT MIC/LINE IN:  
Connector: 3.5mm(1/8') stereo mini jack,
Plug-in power Compatible:
Input Impendance: 10k ohms or more
Nominal Input Level: -20dBV: -
Maximum Input Level: -4dBV: -
Analog Outputs:  
PHONES/LINE OUT:  
Connector: 3.5mm(1/8') stereo mini jack
LINE OUT:  
Nominal Output Level: -14dBV(10k ohm load)
Maximum Output Level: +2dBV(10k ohm load)
PHONES:  
Maximum Output: 20mW+20mW(32ohm load)
USB:  
Connector: Micro-B type 4pin
Format: USB2.0 HIGH SPEED mass storage class
Wi-Fi:  
Compliant: IEEE 802.11b/g/n(2.4GHz only))
Communication mode: Simple access point (Limited AP)
Security: WPA2-PSK(WPS2.0-supported)
Tripod attachment screw-hole: 1/4' Tripod attachment screw-hole
Power Supply: 2 AA batteries (alkaline or NiMH),
USB bus power from a computer,
AC adapter (TASCAM PS-P515U, sold separately)
Power consumption: 1.7W(maximum)
Battery operation time:  :  
Format: WAV, 44.1 kHz, 16 bit
Alkaline batteries (EVOLTA):  
Recording: About 17.5 hours (With built-in mic)
Playback: About 19 hours (With built-in speaker): -
Ni-MH batteries (eneloop):  
Recording: About 13.5 hours (With built-in mic)
Playback: About 14.5 hours (With built-in speaker): -
Dimensions: 6.1" H x 2.1" W x  1.4" D
(155mm H x 52.2mm W ×36.6mm D)
Weight: 6.0oz including batteries (170g) /
4.3oz without batteries (123g)
Accessories: microSD card (in the unit), USB cable, 2 AA batteries for confirming operation, Owner's Manual (including warranty) 
Audio Performance
Frequency response: 20Hz to 20kHz +1dB/-3dB (Fs 44.1kHz, EXT IN to LINE OUT, JEITA)
20Hz to 22kHz +1dB/-3dB (Fs 48kHz, EXT IN to LINE OUT, JEITA)
20Hz to 40kHz +1dB/-3dB (Fs 96kHz, EXT IN to LINE OUT, JEITA)
Distortion: 0.05% or less (Fs 44.1/48/96kHz, EXT IN to LINE OUT, JEITA)
S/N ratio: 92dB or more (Fs 44.1/48/96kHz, EXT IN to LINE OUT, JEITA)
Computer Requirements
Windows
OS: Windows XP, Windows Vista, Windows 7, Windows 8, Windows 8.1
Macintosh
OS: Mac OS X Jaguar (V10.2), Mac OS X Panther (V10.3), Mac OS X Tiger (V10.4), Mac OS X Leopard (V10.5), Mac OS X Snow Leopard(V10.6.8), OS X Lion(V10.7), OS X Mountain Lion(V10.8), OS X Mavericks(10.9)