Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specifications:
Average latency: n/a
Average read seek: n/a
Battery: No:
Cache: n/a
Buffer:
- 500 GB: 32 MB
- 1, 2, 3, 4, 5 TB, 6 TB: 64 MB
Data transfer rate (buffer to host):
SATA: 6 Gb/s
Disk Capacity: 500 GB, 1 TB, 2 TB, 3 TB, 4 TB, 5 TB or 6 TB
Drive Bays: n/a
Formatted Capacity:
- 500 GB: 500,107 MB
- 1 TB: 1,000,204 MB
- 2 TB: 2,000,398 MB
- 3 TB: 3,000,592 MB
- 4 TB: 4,000,787 MB
- 5 TB: 5,000,981 MB
- 6 TB: 6,001,175 MB
User Sectors Per Drive:
- 500 GB: 976773168
- 1 TB: 1,953,525,168
- 2 TB: 3,907,029,168
- 3 TB: 5,860,533,168
- 4 TB: 7,814,037,168
- 5 TB: 9,767,541,168
- 6 TB: 11,721,045,168
Form factor: 3.5 in
Bytes per sector (STD): 512
Dedicated landing zone: Yes
Actuator latch/auto park: Yes
Interfaces: SATA 6 Gb/s
Memory: n/a
Processor: n/a
Rotational Speed:
- 500 GB and 1 TB: 7200 RPM
- 2, 3, 4, 5 TB, 6 TB: IntelliPower
Tape Drive: n/a
Write Speed: n/a
Product Dimensions:
Height : 1.063 in (27.0 mm)
Length : 5.787 in (147.0 mm)
Width: 4.016 in (102 mm)
Weight (max):
- 500 GB, 1 TB: 0.97 lb (0.44 kg)
- 2 TB, 3 TB: 1.41 lb (0.64 kg)
- 4 TB: 1.50 lb (0.68 kg)
- 5 TB, 6 TB: 1.57 lb (0.71 kg)
Colors available: n/a
Country Code / Origin: Product of Thailand or Product of Malaysia
Environmental Specifications:
Operating Temperature: n/a
Non-op Temperature: n/a
Operating relative humidity: n/a
Non-operating relative humidity: n/a
Power Specifications:
AC input voltage (AC adapter): n/a
AC input frequency: n/a
Languages for software: n/a
Languages for User Manual: n/a
Licenses Included: n/a
1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.
2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.