12Gb/s SAS Expander Card

The 12Gb/s Microsemi Adaptec 82885T SAS expander card offers a scalable connectivity / fan-out option for additional drives when used in conjunction with a SAS RAID adapter or SAS HBA. The 82885T SAS Expander Card offers 36 ports in a low-profile MD2 form factor with up to 20 internal ports for direct attach drive connectivity, 4 or 8, internal ports for connectivity to a RAID adapter or HBA, and 8 external ports for external storage expansion.

Flexibility of Configuration
The 82885T mounts internally to any available PCIe slot, away from the backplane, and features mini-SAS HD connectors out the top for added cabling flexibility in dense server environments. The 82885T enables a low cost drive expansion solution when mated with a RAID adapter or HBA. The expander draws power from the PCIe slot (requires 4 or more lanes), but there is no data transfer to the slot. Alternatively, power can also be supplied to the expander card through a standard 4-pin auxiliary power connector.

Enclosure Management Support
The 82885T supports SGPIO and SES2 enclosure management, allowing enclosure information to be routed from all daisy-chained 82885T cards to the HBA or RAID adapter. All device and slot mapping information is provided to the HBA or RAID adapter by the last 82885T card in the chain.

Universal Compatibility with Existing Storage Infrastructure
The 82885T is fully compatible with Microsemi Adaptec Series 8, Series 7 and Series 6 12Gb/s and 6Gb/s RAID adapters and HBAs, allowing for a seamless integration and management within an end-to-end Microsemi Adaptec solution. The 82885T is also compatible with 3rd party adapters and HBAs and has also been tested for interoperability with a wide variety of SAS and SATA HDDs and SSDs.

Manufacturer Part Number
2283400-R
EAN/UPC
0760884157350,760884157350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Benefits

    Low cost solution ideal for density optimized servers requiring direct connectivity to up to 20 internal ports for a SAS adapter and/or SATA HDDs and SSDs. Supports 12Gb/s data rates and is backward compatible to 6Gb/s.
Key Differentiators
  • 36 ports (28 internal, 8 external) in low-profile MD2 form factor
  • Enables both internal and external connectivity
  • Backwards compatible to 6Gb/s for legacy 6G SAS or SATA devices
  • Complete portfolio of mini-SAS HD cables available
Customer Needs
    High I/O transaction and high bandwidth processing; solutions that reduce energy consumption and maintenance costs; low profile form factor.
Management Utilities
    Adaptec maxView Storage Manager
PCIe Slot Power
    PCIe x4 interface
Auxiliary Power Connector
    Yes
Data Transfer Rate
      12 Gb/s per port
     6 Gb/s per port
Operating System
      The 82885T Expander Card is Operating System independent and should operate in any environment.
      Please refer to ASK Answer ID 17406 for details.

Form Factor

        PCIe (MD2)

Package Contents

        Adaptec SAS Expander 82885T Card

Physical Size

        2.535"H x 6.6"L (64mm x 167mm)

Operating Temperature

          0°C to 55°C* (with 200 LFM airflow)
        Note: Please install this card only into server or PC chassis with recommended airflow (200 LFM). For maximum heat sink efficiency, the air should bypass the card horizontally.

Operating Current

        1.34A @ 12 VDC

Regulatory Certification

        CE, FCC, UL, C-tick, VCCI, KCC, CNS

Environmental Compliance

        RoHS

Mean Time Before Failure (MTBF)

        1,000,000 hours at 40°C

Warranty

        3 years