Vehicle Keyboard Pouch

The Motion Vehicle Keyboard Pouch is designed to safely stow an external keyboard in your vehicle.Designed to fit a wide range of keyboards, the pouch can be permanently or temporarily installed to any suitable surface by means of screws or rivets (not supplied) or by using the supplied straps.
Manufactured from ballistic nylon, the pouch protects the keyboard and prevents unintentional movement inside the vehicle cabin.

Manufacturer Part Number
609.403.02
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

COLOR          Black                 
MATERIAL     Ballistic Nylon

WEIGHT         0.30Kg

MAX KEYBOARD SIZE     305mm x 230mm x 45mm