This 3-panel monitor stand allows the connection of flat panel monitors through standard VESA mounting brackets. Our revolutionary hinge modules are designed to enable display monitors to be rotated, swiveled and tilted. The engineering of the AMR3S32 is designed to meet high ergonomic expectation and to be rugged without compromising the aesthetics of the design. The AMR3S32 is constructed with aluminum alloy to ensure sturdiness and allow for the mounting of individual monitors that weight 10Kg (22.05 Lbs). The device is suitable for 26”~32” monitors. Some 32″ monitors require an offset placement to fit on the mount. Offset assembly instructions can be found in the Downloads section or from link below:
Note:
Dimensions:1696*504*135 mm or 66.77” X 19.84” x 5.31”
Material:Steel/Plastic/Aluminum Alloy
Weight:4.68 kg (10.32 lbs)
Support Weight:10kg (22.05lbs) (For each “Hinge”)
Tilt:+15°/-10° (For each “Hinge”)
Swivel:Max. +/-15° (For each “Hinge”)
Rotate:360° (For each “Hinge”)
Monitor Size:26” – 32”
Height Adjust:+/- 130mm
VESA:200x100mm ,100x100mm & 75x75mm