300GB 10K RPM SA SCSI 6Gbps 2.5in Hotplug Hard Drive In 3.5in HYB Carr,CusKit

Increase the storage capacity of your system with the 300 GB Hotplug Hard Drive from Dellâ„¢. Offering a rotational speed of 10,000 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
342-2017
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Type: Hard drive - hot-swap
  • Capacity: 300 GB
  • Form Factor: 2.5"
  • Interface: SAS
  • Data Transfer Rate: 300 MBps
  • Spindle Speed: 10000 rpm
General
  • Device Type: Hard drive - hot-swap
  • Capacity: 300 GB
  • Form Factor: 2.5"
  • Interface: SAS
Performance
  • Drive Transfer Rate: 300 MBps (external)
  • Spindle Speed: 10000 rpm
Expansion & Connectivity
  • Interfaces: 1 x SAS
  • Compatible Bays: 1 x hot-swap - 2.5"