ControlPad CP24-USBHID

The ControlPad CP24-USBHID is versatile, 24-key programmable USB Multimedia keyboard.
Your custom macro key definitions are stored within the CP24-USBHID’s internal FLASH memory making it a true “PLUG and PLAY” programmable USB keyboard.

Manufacturer Part Number
CP24-USBHID
EAN/UPC
0768897624005,768897624005,0768897624500,768897624500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Detachable cable is 1.8m (6 ft) long USB Male to RJ45 Male
  • Consumes less than 10mA
  • Power drawn from USB port
  • Complies with FCC Class B standards
  • Uses gold plated industrial quality mechanical key switches
  • Total Switch travel is 3.5 mm (0.14")
  • Operating force is 0.686N {79gf}
  • Key life: 5 x 107 cycles
  • Includes redefinition program (MacroMasterCPxx.exe)
  • Software driver not required for operation
  • Temperature range is 0 to 70 C (32 to 158 F)
  • 15.5cm x 9.6cm x 3.5cm (6.1" x 3.75" x 1.5")
  • Weight of Keypad alone is 0.54 lbs
  • Keypad with single ship pack is .45 kg (1.0 lbs)
  • Memory is 200 bytes per key or (4800 bytes max)
  • EEPROM is non-volatile, >100 year retention.
  • Will boot PC standalone in USB mode