Ethernet Converged Network Adapter X710-DA2

Intel® Ethernet Converged Network Adapters X710

Intel continues its history of Ethernet leadership by introducing the latest 10 gigabit family of adapters, powered by the Intel® Ethernet Controller X710.

The Intel® Ethernet Converged Network Adapter X710 family addresses the demanding needs of the next-generation agile data center, by providing unmatched features for virtualization, flexibility for LAN and SAN networking, and proven, reliable performance.

The family of adapters deliver superior performance up to 80 Gb/s (40 Gb/s Tx; 40 Gb/s Rx) bi-directional throughput (quad-port adapter required), in a PCI Express v3.0 x8 slot.

Manufacturer Part Number
X710DA2BLK
EAN/UPC
0675901263054,675901263054,0735858282123,735858282123,5032037063456,0067590126305,067590126305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Connections Dual or Quad SFP+ cages for:

  • SFP+ SR fiber-optic transceivers
  • SFP+ LR fiber-optic transceivers
  • SFP+ Direct Attach cables
Network Standard: IEEE 802.3
Physical Layer Interface
10GBASE-SR
  • (E10G41BFSR, 10G42BFSR)
10GBASE-LR
  • (E10G41BFLR)
SFF-8431:
10GSFP+ DAC (Direct Attach Copper)
  • (E10G42BTDA)