Ethernet Converged Network Adapter XL710-QDA1

Intel® Ethernet Converged Network Adapters XL710 10/40 GbE

The 10/40 gigabit family of adapters addresses the demanding needs of the next-generation agile data center by providing unmatched features for server and network virtualization, flexibility for LAN and SAN networks, and proven, reliable performance.

With network virtualization, the next big trend in creating an agile data center, the Intel® Ethernet Converged Network Adapter XL710 family is ready to help you take that next step.

Manufacturer Part Number
XL710QDA1BLK
EAN/UPC
0675901255820,675901255820,0735858282215,735858282215
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS
GENERAL
Connections
Single or Dual QSFP+ cages for:

  • QSFP+ SR4 fiber-optic transceivers
  • QSFP+ LR4 fiber-optic transceivers
  • QSFP+ CR4 Direct Attach Cables
Intel® Ethernet QSFP+ Optics required for a fiber configuration

Network Standards
Physical Layer Interface
IEEE 802.3:
  • 40GBASE-SR4
  • 40GBASE-LR4
SFF-8431:
  • 40GSFP+ CR4 (Direct Attach Copper)
  • 40GSFP+ CR4 to 4x SFP+ (Breakout Cable)

ADVANCED SOFTWARE FEATURES – ALL ADAPTERS
Adapter fault tolerance (AFT)
Switch fault tolerance (SFT)
Adaptive load balancing (ALB)
Teaming Support
IEEE 802.3ad (link aggregation control protocol)
PCIe Hot Plug/Active peripheral component interconnect (PCI)
IEEE 802.1Q VLANs
IEEE 802.3 2005 flow control support
Tx/Rx IP, TCP, & UDP checksum offloading (IPv4, IPv6) capabilities
(Transmission control protocol (TCP), user datagram protocol (UDP),
Internet protocol (IP))
IEEE 802.1p
TCP segmentation/large send offload
MSI-X supports Multiple Independent Queues
Interrupt moderation
IPv6 offloading—Checksum and segmentation capability extended to

TECHNICAL FEATURES
Operating temperature: 0 °C to 55 °C (32 °F to 131 °F)
Air Flow: Minimum of 150 LFM required
Storage temperature: -40 °C to 70 °C (-40 °F to 158 °F)
Storage humidity: Maximum: 90% non-condensing relative humidity at 35 °C
LED Indicators: LINK (solid) and ACTIVITY (blinking) LINK SPEED (green=10 Gbps; yellow=1 Gbps)
Physical Dimensions
XL710 DA2 Low-profile PCIe: 2.703 in. x 6.578 in.
Data rate supported per port:
  • Optical: 10 GbE/40 GbE
  • Direct Attach: 40 GbE
Bus type: PCI Express 3.0 (8 GT/s)
Bus width: 4-lane PCI Express and 8-lane PCI Express
Interrupt levels: INTA, MSI, MSI-X
Hardware certifications: FCC B, UL, CE, VCCI, BSMI, CTICK, KCC