Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10DRH-CT -O:
MBD-X10DRH-CT -B: Physical StatsForm Factor: Dimensions: - 12" x 13" (30.5cm x 33.2cm)
Processor/CacheCPU: - Intel® Xeon® processor E5-2600 v3 family (up to 145W TDP)
- Dual Socket R3 (LGA 2011)
Cores / Cache: - Up to 18 Cores / Up to 45MB Cache
System Bus: Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
System MemoryMemory Capacity: - 16x 288-pin DDR4 DIMM slots
- Up to 1TB ECC LRDIMM, 512GB ECC RDIMM
Memory Type: - 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit
DIMM Sizes: - RDIMM: 32GB, 16GB, 8GB, 4GB
- LRDIMM: 64GB, 32GB
Memory Voltage: Error Detection: - Corrects single-bit errors
On-Board DevicesChipset: SAS: - LSI 3108 SAS3 (12Gbps) controller;
2GB cache; HW RAID 0, 1, 5, 6, 10, 50, 60 - Supports up to 16 devices as default, more HDD devices support is also available as an option *
For special SKU, please contact your Supermicro Sales.
AHCI SATA: - SATA3 (6Gbps); RAID 0, 1, 5, 10
SCU SATA: - SATA3 (6Gbps); RAID 0, 1, 5, 10
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- ASPEED AST2400 BMC
Network Controllers: - Intel® X540 Dual Port 10GBase-T
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10GBase-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8211E PHY (dedicated IPMI)
Video: Input / OutputSAS: SATA: LAN: - 2x RJ45 10GBase-T ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 5x USB 3.0 ports (2 rear + 2 via header + 1 Type A)
- 4x USB 2.0 ports (2 rear + 2 via header)
Video: Serial Port / Header: - 2x Fast UART 16550 serial
- 2x COM Ports (1 rear, 1 header)
DOM: - 2x SuperDOM (Disk on Module) ports
TPM: Chassis (Optimized for X10DRH-CT )2U Chassis: 3U Chassis: - SC836BE2C-R1K03B
- SC836BE1C-R1K03B
- SC835TQ-R920B
Mid/Mini Tower Chassis: - SC732D4F-903B
- SC732i-865B
4U / Tower Chassis: Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards,Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X10DRH-CTModel(s): - SSG-6028R-E1CR12T
- SYS-2028R-C1RT
- SYS-7048R-C1RT
Expansion SlotsPCI-Express: - 1x PCI-E 3.0 x16
- 6x PCI-E 3.0 x8
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
ManagementSoftware: - Intel® Node Manager 3.0
- IPMI 2.0
- SPM
- SUM
- SuperDoctor® 5
- NMI
- Watch Dog
Power Configurations: - ACPI / APM Power Management
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +3.3V Standby, +5V Standby, VBAT, Memory Voltages.
- 6 Phase-switching voltage regulator
FAN: - 8x 4-pin fan headers (up to 8 fans)
- 8x fans with tachometer monitoring
- Status monitor for speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Control for 8x Fan Connectors
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- SDDC Support
- RoHS
Operating EnvironmentOperating Temperature Range: - 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range: - -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: - 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: - 5% - 95% (non-condensing)