Faceplate

RapidRun Optical is designed to be the standard for in-wall HDMI audio/video installations. Using pre-terminated break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations. Ideal for high resolution displays utilizing HDMI, this wall plate transmits two HDMI signals through two Optical runner cables to allow for a clean termination. The included Decora compatible cutout allow for the integration of USB extension, control or other audio/video solutions.

Manufacturer Part Number
60148
EAN/UPC
0757120601487,757120601487
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White
UPC: 757120601487
Warranty: 3 Years
Vendor: C2G
Weight: 0.339 LB

Electrical Specifications

  • Resolutions Supported: 4k x 2k 60Hz, 4k x 2k 30Hz, 1080p, 720p, 480p
  • HDMI Features Supported: Ethernet Return Channel, HDMI High Speed, HDCP, EDID, CEC,
  • Audio Return Channel
  • Power Consumption: Max 5V @ 135mA
  • Idle: 5V @ 125mA
  • Normal Operation: 5V @ 128mA

Physical Characteristics

  • Pigtail Length: 4 inches
  • Color Designation: Platinum
  • Temperature Rating: 0°C ~ 70°C
  • Humidity: 0% ~ 90% RH
  • Bend Radius: 5mm
  • Compliance: CE, FCC, RoHS2