Central Shared Storage

Get it together. Organize and back up all your content on one device and access it from anywhere.

You can’t enjoy what you can’t find when your digital life is spread across multiple computers, hard drives and flash drives. With Seagate® Central shared storage, it’s simple to back up all your files, documents and media to one location on your network, and enjoy the convenience of a shared digital library that is compatible with both Macs and PCs. Access your music, movies and docs from computers, game consoles, Smart TVs and other connected devices throughout the home. If you own a Samsung Smart TV or Blu-ray Disc™ player with Smart Hub (2012 model or later), you can take advantage of the Seagate Media app to enjoy easy content browsing with your remote control.

Manufacturer Part Number
STCG5000100
EAN/UPC
0763649061404,763649061404
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

  • Router with an available Ethernet port (Wi-Fi router required for wireless file access and backup)
  • Internet connection for activation and Internet file sharing
  • Internet Explorer® 7, Firefox® 3.x, Chrome 4.x, Safari® 3, or later Web browser
  • Windows® 7, Windows Vista®, Windows® XP or Mac OS® X 10.4.9 or later operating system
Remote Access App Requirements:
  • Android Smartphone and Tablet (Android 2.2, Adobe® AIR)
  • Apps Available: Seagate Media, iTunes App Store, Android Market, Google Play, Amazon® Appstore, Samsung Smart Hub1
Inside the Box:
  • Seagate® Central shared storage
  • Quick start guide
  • Ethernet cable
  • Power supply
  • 2-year limited warranty