Metered-by-Outlet Rack PDU

World leader in Rack Power Distribution now with Metering-by-Outlet!

APC Metered-by-outlet Rack Power Distribution Units (PDUs) provide active metering of individual outlets to enable energy optimization and detailed capacity planning. User-defined alarm thresholds mitigate risk with real-time local and remote alerts to warn of potential circuit overloads. Metered-by-outlet rack PDUs provide a more granular level of power utilization data to allow Data Center Managers to make more precise decisions on load balancing and right sizing IT environments to lower total cost of ownership. Metered-by-outlet Rack PDUs include individual outlet power metering, a temperature/humidity sensor port, and locking IEC receptacles. Users can access and configure Metered-by-outlet rack PDUs through secure Web, SNMP, or Telnet Interfaces and are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Capacity Manager and Change Manager.

Manufacturer Part Number
AP8441
EAN/UPC
0731304317548,731304317548
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output
Nominal Output Voltage: 200V, 208V
Maximum Total Current Draw per Phase: 30A
Output Connections: (21) IEC 320 C13, (3) IEC 320 C19
Overload Protection: Yes


Input
Nominal Input Voltage: 200V, 208V, 230V
Input Frequency: 50/60 Hz
Regulatory Derated Input Current (North America): 24A
Input Connections: NEMA L6-30P
Cord Length: 10 feet (3.05 meters)
Number of Power Cords: 1
Acceptable Input Voltage: 200-240 VAC
Maximum Line Current per phase: 30A
Maximum Input Current per phase: 30A

Physical
Net Weight: 18.10 lbs. (8.21 kg)
Maximum Height: 72.00 inches (1829 mm)
Maximum Width: 2.20 inches (56 mm)
Maximum Depth: 2.00 inches (51 mm)
Shipping Weight: 23.10 lbs. (10.48 kg)
Shipping Height: 80.20 inches (2037 mm)
Shipping Width: 6.40 inches (163 mm)
Shipping Depth: 4.60 inches (117 mm)
Color: Black
Units per Pallet: 48.00


Environmental
Operating Environment: 23 - 113 °F (-5 - 45 °C)
Operating Relative Humidity: 5 - 95%
Operating Elevation: 0-10000 feet (0-3000 meters)
Storage Temperature: -13 - 149 °F (-25 - 65 °C)
Storage Relative Humidity: 5 - 95%
Storage Elevation: 0-50000 feet (0-15000 meters)

Conformance
Regulatory Approvals: cUL Listed, FCC Part 15 Class A, ICES-003, IEC 60950, PSE, UL Listed, VCCI Class A
Standard Warranty: 2 years repair or replace

Sustainable Offer Status
RoHS: Compliant
REACH: REACH Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell