Vess R2000 Unified Storage Solution for SMBs

Unified Storage for SMBs
The Vess R2000 Series offers a cost-effective way to meet performance goals while simplifying administration and adding flexibility. Choose to use a FC SAN for heavy I/O applications like video editing, high performance computing or scientific research. Use the iSCSI SAN for less intensive I/O applications like data backup or remote replication. And use NAS for video surveillance, virtualized environments or general file sharing applications.

Manufacturer Part Number
VR2600XIDABA
EAN/UPC
0704118099658,704118099658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Models: Vess R2600xiS/R2600xiD

System and Controller Features

Form Factor: 3U

Drive Support:
16 Drives (3.5”)
SAS/SATA¹ (6Gb/s or 3Gb/s), NCQ, TCQ

# Controllers/CPU Single/Dual (64bit 6-core @ 1.1GHz)

Host Connectivity per Ctrl.:
2x 10Gb iSCSI (SFP+)
4x 1Gb iSCSI

Scalability: Up to 112 drives via cascading Vess J2000 series

Data Cache: 2GB standard per controller (max. 16GB)

NAS Features²

Supported Network Protocols: CIFS (MAC, Windows), NFS (Linux/Unix), AppleTalk (MAC) ,FTP, WebDAV

Data Services: Backup Server, Share Disk Clone, Remote Replication, Online Recovery, File Backup/Restore

Max. Share Disk: 256

Share Disk Size/Memory: 8TB/2GB , 16TB/4GB , 32TB/8G, 64TB/16GB

Concurrent Sessions/Memory: 64/2GB, 256/4GB, 512/8GB, 1024/16GB

Max. Account/Memory: 1k/2GB, 2k/4GB, 5k/8GB, 10k/16GB

Supported Domain: Microsoft ADS, LDAP

Max. Domain Account: 50k

Share Disk Supports: Permission Management, Quota Management, Online Expansion

Operational Features

RAID Levels: 0, 1, 1E, 3, 5, 6, 10 (0+1), 30, 50, 60

Supported OS:
Windows 2003, 2008/2008R2, 2012/2012R23
RedHat Linux, SuSE Linux, Ubuntu, CentOS, VMWare ESXi 5.x, Citrix XenServer, Apple OS X4

Data Protection Features:
• Predictive Data Migration (PDM)
• Support Online Volume Copy
• Zero Penalty Cache Mirroring
• PerfectRebuild™ - Reduced Rebuild Time
• Asymmetric LUN Unit Access (ALUA)
• PerfectFlash™ -Non-Disruptive Image Update
• Advanced Battery Flash backup

Green Features:
• Compact and Lightweight System Design
• Efficient 80PLUS Certified Power Supplies
• Embedded Power Consumption Module
• Full Levels of Intelligent Power Management MAID 2.0
• Energy Savings on Power Scheduling

System Information

AC Input: 100 ~ 240 VAC, 60 ~ 50Hz

Current (Maximum): 4A (100V); 2A (240V)

Power Supply:
Three redundant 250W (Up to Four)
90-264V full-ranging w/PFC, Hot swappable N+1 Design

FAN: Hot swappable redundant design with battery backup module

Temperature: 5° ~ 40°C5 (-40° ~ 60°C non operational)

Relative Humidity: 10% to 80% non-condensing

Dimensions (H x W x D):
131 x 447 x 507 mm
5.1 x 17.6 x 20 in

Weight:
20.1 kg (44.3 lbs) w/o drives
31.3 kg (69 lbs) w/ drives

EMC/ Safety:
CE, FCC Class A, VCCI, BSMI, CB, KCC, C-Tick, UL/cUL

Warranty and Support
Warranty: 3 years limited warranty6
Supported Hardware Options: Flash Module, 8Gb SFP Optical Transceiver, SAS Cable, 3G SATA AA-Mux Adapter, 6G SAS-to-SATA Interposer Adapter, 10Gb SFP+ Optical Transceiver

1Additional AA-Mux adapter is required when use with SATA 3G drive, while SATA 6G drive requires 6G SAS-to-SATA Interposer adapter
²To obtain optimal NAS operations, it is highly recommended to use at least 8GB data cache per controller
³Microsoft® WHQL for Windows Server 2003, 2008/2008R2 and 2012/2012R2
⁴Support file-level AFP protocol and Time Machine Backup
5Operational Temperature between 5° ~ 35°C if BBU installed or use 15K-RPM SAS HDDs
6BBU is covered by one year limited warranty