Water Resistant Bluetooth Speaker

Now you can take your music anywhere you go with the V7 Water-resistant and rugged Bluetooth wireless Speaker. It’s the ideal companion for beach, hot tub pool party, barbeque, picnic or simply just singing in the shower. It’s so versatile that you can even use the keychain hook to attach to your backpack while you hike. Built-in rechargeable lithium ion battery keeps the music flowing for 2 – 3 hours. Bluetooth technology has a wireless range of 30 ft and makes connection to your mobile device such as Apple iPad, iPhone, iPod touch, Android devices and more simple.

Manufacturer Part Number
SP5100-BT-BLK-1NC
EAN/UPC
0662919083682,662919083682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

V7 Model #: SP5100-BT-BLK-1NC
IM SKU #:
EAN: 0662919083682
Battery Life: 2-3 Hours
Color: Black
Compliance: FCC, CE, ROHS, BQB, IPX4 Water Resistance
Connectivity: Bluetooth
Country of Origin: China
Package Weight: 0.53 lbs
Packaging: Window Box
Product dim. (L/W/H): 3.3 x 2.9 x 4.5 in
Product Weight: 0.43 lbs