Gaming K95 RGB Mechanical Gaming Keyboard — Cherry MX Red

100% mechanical switches, 18 G keys and 16.8M color per-key backlighting for unprecedented customization and control.

The Corsair Gaming K95 RGB mechanical gaming keyboard begins with the performance of the legendary K95, and adds multicolor per-key backlighting for virtually unlimited customization. Every key is backed with a Cherry MX RGB key switch for precise actuation and superior feel. 122 full key rollover and 100% anti-ghosting ensure accurate gameplay, and the 18 G-keys can hold up to 108 macros for faster gaming.

Manufacturer Part Number
CH-9000082-NA
EAN/UPC
0843591053273,843591053273
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Warranty: Two years

Weight: 3.08lbs

Key Switches: Cherry® MX Blue Mechanical

Keyboard Backlighting: RGB LED

Dimensions: 502mm x 163mm x 24mm

Macro Keys: 18 dedicated / All Keys

Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode

Matrix: 100% anti-ghosting and 122 Key Rollover

Keyboard Size: Extended

On-board Memory: Yes

Media Keys: Six dedicated multimedia keys

Wrist Rest: Full length detachable with soft touch finish

CUE Software: Enabled

Cable Type: Braided Fiber

WIN Lock: Yes