Legendary mechanical gaming keyboard performance with virtually unlimited customization
The Corsair Gaming K70 RGB mechanical gaming keyboard begins with the performance of the legendary K70, and adds multicolor per-key backlighting for virtually unlimited customization. Every key is backed with a Cherry MX RGB key switch for precise actuation and superior feel. 104 full key rollover and 100% anti-ghosting ensure accurate gameplay.
Note:
Tech Specs
Warranty: Two Year
Weight: 2.73lbs
Key Switches: Cherry® MX Blue Mechanical
Keyboard Backlighting: RGB LED
Dimensions : 438mm x 163mm x 24mm
Macro Keys: All Keys
Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode
Matrix: 100% anti-ghosting and 104 Key Rollover
Keyboard Size: Standard
On-board Memory: Yes
Media Keys: Six dedicated multimedia keys
Wrist Rest: Full length detachable with soft touch finish
CUE Software: Enabled
Cable Type: Braided Fiber
WIN Lock: Yes