Encore 2 WT8-B-001 Net-tablet PC

Encore™ 2 Tablet (8-inch)

  • Serious fun
  • Sleek and Slim
  • Up to 11 hours battery life
YOUR EVERYDAY COMPANION.

Play harder. Work faster. And get all your entertainment to go. Meet Toshiba’s Encore™ 2 8-inch tablet—a pocket-sized powerhouse that works (and plays) the way you do. Thinner, faster and more capable than ever, this Windows® tablet with a vibrant 8-inch display and ultrafast Wi-Fi® is ready to go, wherever you go. Get going right out of the box with a complimentary one-year subscription to Office 365™ Personal and enjoy plenty of features designed to accelerate your entertainment. Powered by a quad-core Intel® Atom™ processor with InstantGo, this is one tablet that’s up for anything.

A GREAT ENTERTAINER.

So much to see, so much to do. The screen on the Encore™ 2 8-inch, HD TruBrite®, IPS display delivers stunning visuals for games, movies, photos and books, while providing plenty of room for you to catch up on email, edit and create docs, and more.

ENJOY THE BEST OF WINDOWS®.

See more, do more and work the way you want with the new Windows®. It’s the familiar made better with the desktop you’re used to, plus the customizable Start screen that’s ideal for tablets. Move seamlessly from one thing to another with a split-screen view, browse better and faster with Internet Explorer® 11, make video and voice calls with Skype™, easily synchronize and share content across your other Windows® devices, and much more.

YOUR OFFICE—AT HOME OR ON THE GO.

Get going with a one-year subscription to Office 365™ Personal featuring full-versions of the latest versions of Office applications, including Word, Excel®, PowerPoint®, OneNote® and Outlook®. Work online or offline and keep all your files in sync across your devices.

EXPERIENCE EVERYTHING FASTER.

Multitask with ease, browse the web at high speed and soak up all the entertainment you love with the 4th generation Intel® Atom™ processor. Enjoy quad-core performance, extraordinary battery life and Iess waiting with InstantGo™ technology.

START FASTER, CRUISE LONGER.

Get going quickly with fast startup and extend your work or fun all day with an excellent battery life rating of up to 11 hours.

SIMPLIFY NOTE-TAKING FOREVER.

Toshiba’s exclusive TruCapture™ app enables you to capture notes from textbooks, blackboards, whiteboards and chalkboards—and automatically straightens and sharpens the text for greater readability.

Loads of Storage

Built-in storage plus a microSD™ card slot help ensure that you always have plenty of space. Save and enjoy the music, videos, photos and apps you love with your choice of 32GB or 64GB internal storage configurations available. Or expand with a microSD™ card slot compatible with SDXC cards up to 128GB.

Built-in Webcam and Camera

Capture and share all your favorite moments with a 1.2MP fixed-focus front webcam and 5MP auto-focus rear camera with FHD video capture.

Essential Ports

Sync, share and store easily with a built-in Micro USB 2.0.

Ultrafast Wi-Fi® and Bluetooth®4.0

Enjoy speedy Wi-Fi® performance with 802.11n, making your browsing, streaming and downloading a breeze. Ditch the wires and use Bluetooth® 4.0 to stream music to your external speakers for an all-around awesome audio experience.

Manufacturer Part Number
PDW0AC-001014
EAN/UPC
0623506038898,623506038898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:i

Encore 2 WT8-B-001

▪ Intel® Atom™ Z3735F processor, Windows 8.1 with Bing,

8” Display, Capacitive Touch Screen, 2GB DDR3L, 64GB

eMMC, 802.11 bgn + BT, 1.2M Front Camera, 5.0M rear

camera, Dolby® Digital Plus

Processor

Intel® Atom™ Z3735F Quad-core processor (1.33GHz /

1.83GHz, 2MB Cache) with Intel® Virtualization Technology

(VT-x)

Operating System

Windows 8.1 with Bing

Key Features

Micro USB

Micro SD Card

Microsoft Office 365 Personal (1 Year Subscription)

Dolby® Digital Plus

Memory

Standard Memory: 2GB DDR3L Onboard (1333 MHz)

Maximum Memory: N/A

Expansion Modules: N/A

Hard Disk Drive

64GB eMMC

Optical Drive

N/A

Display System

Type: 16:10 TFT colour LCD display

Size (diagonal): 8”

Native LCD Panel Resolution: 1280 x 800

External Support and Max. Colour Support (dependant

on External): N/A

Graphics Controller

Intel® HD Graphics Integrated

up to 984MB (32bit OS) dynamically allocated shared

graphics memory with 2GB of system memory

Sound System

Realtek ALC5642-CGT Software Sound, Stereo speakers

with Dolby® Digital Plus

Communication

802.11 b/g/n wireless + Bluetooth

1.2M front camera

5.0M rear camera

Built-In Microphone

3-axis accelerometer

Gyroscope

GPS

Digital Compass

Expansion

no memory slots – not upgradable.

Ports: Micro SD Card Slot, Micro USB, Headphone/Mic

combo jack

Keyboard

N/A

Pointing Device

Capacitive (10 points Multi-finger support)

Additional Software

TOSHIBA Value Added Software

Intel® App Up center

Amazon

Evernote

Fresh Paint

Skype

Norton Internet Security™ – trial

Norton Studio – trial

WildTangent®

Microsoft® Office 365 Personal (1 Year Subscription)

Toshiba TruCapture

Physical Dimensions

Dimensions (in mm): (WxDxH) 132.05 x 210.73 x 9.44

Weight: Start at 378.8g (0.835lbs)

Color: Satin Gold

AC Adapter

10W external Universal AC adapter input voltage (100 –

240V 50/60Hz Frequency (Universal), output voltage (5V,

2A)

Battery

Battery Type: Non-Removable, Rechargeable 1-cell Li-

Polymer 3.7V x 15Wh capacity

Battery Life: Up to 8 hours (Dependent on usage)

BIOS

SETUP, ACPI, PnP, VESA, SM BIOS, PCI BIOS Support

Security

Power on password, supervisor password

Environmental Specifications

Temperature: Operating 5°to 35°C (41° to 95°F);

Non Operating –20° to 60°C (-4° to 140°F)

Thermal Gradient: Operating 15°C/hour, non-Operating

20°C/hour

Relative Humidity: Operating 20% to 80% non-condensing;

Non-Operating: 10% to 90% non-condensing

Altitude (relative to sea level): Operating: -60 to 3,000m.;

Non-Operating: -60 to 10,000m.

Shock: Opearting 10g, non-Operating 60g

Vibration: Operating 0.5g, non-Operating 1g

Environmental Credentials