Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Brightness:
- 16,000 ANSI lumens
- 17,500 center lumens
Contrast:
Uniformity:
- 90% brightness uniformity (corner to corner)
Display:
- 3 x 1.8" Inorganic LCDs, with 4DColor™ technology (yellow LCD color device)
Resolution:
- Native XGA (1024 x 768) 4:3
Illumination:
Lamp Life:
- Normal mode: up to 2000 hrs
- Eco mode: up to 3000 hrs
Inputs:
- HDMI x 1, DVI-D x 1, D-Sub15 x 1
- BNC x 5 (R, G, B, H, V & Y, Pb/Cb, Pr/Cr & Composite), Mini DIN 4-pin (s-video)
- Serial input: RS-232 x 1
- RJ45 LAN x 1
- USB x 1 (type B) - service only
Signals:
- Accepts and displays all currently known HDTV formats (480i, 480P, 720P, 1080i, 1080p, 1080psf) via RGB connection. WUXGA/UXGA/SXGA+/SXGA/WXGA/XGA/SVGA/VGA
Pixel clock:
- Analog 230 MHz
- Digital 162 MHz
Scan rates:
- Horizontal 15 - 120 kHz / 26 - 80 kHz (HDMI / DVI-D)
- Vertical: 48 - 120 Hz / 23 - 85 Hz (HDMI / DVI-D)
Outputs:
- Serial output: RS-232 x 1
- R/C jack x 1
- RJ45 LAN x 1
Lenses:
Fixed - Short 0.8:1 (103-135100-XX)
Zoom - Short 1.2-1.5:1 (103-103101-XX)
- Short 1.4-1.8:1 (38-809037-XX)
- Short 1.5-2.0:1 (38-809094-XX)
- Standard 2.0-2.6:1 (38-809039-XX)
- Standard 2.0-2.6:1 (103-138103-XX) compatible L2K1000/L2k1500 lens
- Standard 2.6-3.5:1 (38-809044-XX)
- Semi long 3.5-4.5:1 (103-129103-XX)
- Semi long 3.5-4.5:1 (103-139104-XX) compatible L2K1000/L2k1500 lens
- Long Zoom 4.4-6.2:1 (103-130105-XX) Long 6.3-9.0:1 (38-809070-XX)
Digital keystone:
- Verical: +/- 40˚
- Horizontal: +/- 40˚
Standard Accessories:
- Quick setup manual
- Real Color Management software instruction
- Lens spacer for option lenses
- Light-block sheet
- Mounting clamp
- Lens cover strap
- Power cord
- AC cord UL type (NEMA 6-20P plug type) 3 meters
- AC cord European2P plug type 3 meters
- Computer cable (Dsub15-Dsub15)
- Remote control
Optional accessories:
- DVI/Dsub15 input card(103-134109-XX)
- 5 BNC/S-video input card (103-133108-XX)
- SDI-Dual input card (HD-SDI only) (103-132107-XX)
- 380W USHIO NSHA lamps (003-120599-XX)
- Smoke filter kit (003-004739-XX)
- Disposable smoke filter material (003-003705-XX)
Enhanced feature sets:
- Stackable design for added brightness
- Auto-switching lamp feature (dual or quad lamp modes)
- Digital keystone feature (Max: V±30°, H±30°)
- Built-in RS 232c port
- Customizable start-up logo
- Selectable aspect ratio 4:3,16:9, 17:9
- Top loading lamps
- Intuitive graphical user interface
- Built-in keypad (power on/standby, menu, up, down, left, right arrows)
- Front and rear infrared sensors for IR keypad
- Carrying handles
- AMX Device Discovery
- Top maintenance access to LCD panels- simplifies cleaning
- Optional smoke filter kit
- Optional input slots for additional connectivity
- LED illumination control panel
Power:
- voltage: 200-240VAC @ 50/60 Hz
- consumption: 1850W
- current: 11.0A max at 200V
Dissipation:
Audible noise:
- Standard Mode: 51dB(A), Eco Mode: 48dB(A)
Dimensions
(L x W x H):
- physical: 32.1 x 25.6 x 13.7" (815 x 650 x 349 mm) without lens, feet at minimum height
- shipping: 39.7 x 34.1 x 21.5" (1008 x 865 x 545 mm)
Weight:
- physical: 102.5 lbs (46.5 kg) (without lens)
- shipping: 125.7 lbs (57.0 kg) (without lens)
Operating environment:
- 5 to 40°C (40 to 104°F) (sea level to 1,800m)
- 5 to 30°C (40 to 86°F) (1,800~2,700m sea level)
- Storage temperature: -10 to 60°C (14 to 140°F)
- Altitude: 0-8858ft (0-2700m)
- Humidity: 20 to 80% non-condensing
Regulatory:
- This product conforms to all relevant European directives, standards, safety, health and environmental concerns
- Directives: RoHS, REACH, WEEE
- Regulations: UL/CSA/IEC 60950-1
- FCC Class A
- CE
- CCC
- EAC
- SABS
- RCM
- This product is designed to comply to the rules and regulations required for the product to be sold in various regional markets, including USA/Canada, EU, Australia/New Zealand, China, Mexico, Russia, South Africa, India (pending) and Saudi Arabia
Limited warranty:
- Projector: 3 years parts and labor
- Lamp: 1 year or 500 hour total operation whichever occurs first
- Contact an authorized Christie representative for full details of our limited warranty