Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Brightness:
- 6,400 center (6,150 ANSI) lumens
Contrast: - 4000:1 (dynamic contrast enabled)
- 1000:1 (full on/ full off)
- 250:1 (ANSI)
Display technology and resolution: - 1DLP 0.65" DMD
- 1280 x 800 WXGA
Lamp: - 465W NSH
- 2000 hrs minimum @ 465W
- 2500 hrs typical @ 360W
Inputs: Standard
- 1x HDMI
- 1x DVI-D (digital only)
- 1x DisplayPort
- 1x HD15
- 1x RCA (composite video)
- 1x S-Video (mini DIN)
- Component video (RCA)
- 1x USB (type B mini) - display over USB
- 1x USB (type A) - image viewer or Wi-fi dongle (optional)
- 1x RJ45
Signals
- HDTV formats VGA through to WUXGA (1920 x 1200)
- Horizontal and vertical scaling while maintaining aspect ratio, all inputs
Pixel clock: Scan rates: - Horizontal: 15 kHz to 100 kHz
- Vertical: 24 kHz to 85 kHz
Outputs: Control and networking: - RS232 in
- Ethernet (10/100) RJ45 with ChristieNET™ connectivity
- Build-in backlit keypad
- Wired remote control (3.5mm stereo) - wire not included
Optical system: - Tool-free lens insertion system
- Boresight adjustable
- Motorized zoom, focus and lens offset
Lenses: - 1.22-1.52:1 (HD) zoom lens (included)
- 2.90-5.50:1 (HD) zoom lens (optional)
- 1.52-2.89:1 (HD) zoom lens (optional)
- 0.95-1.22:1 (HD) zoom lens (optional)
Offsets: - Vertical: +/-100% (+/- 400 pixels)
- Horizontal: +/-20% (+/-128 pixels)
Standard accessories: - IR remote w/ wired remote jack (wire not included)
- AC line cord for projector head
- User manual
Optional accessories: - 1DWUSB-BGN (Wireless dongle)
- Warp module
- Cable cover
- Ceiling mount
- Ceiling mount extension
Power requirements: - Operating voltage: 100 VAC to 240 VAC @ 50/60 Hz
- Operating current: 6.5A max
- Power consumption: 580W max, 450W eco mode
- Dissipation: 1979 BTU/hr max, 1535 BTU/hr eco mode
Dimensions and weight: - Size: (L x W x H): 15.28 x 17.13 x 8.15” (388 x 435 x 207 mm) without feet
- Shipping size: 23.27 x 23.03 x 17.44" (591 x 501 x 443mm)
- Weight: 33.7 lb (15.3 kg)
- Shipping Weight: 45.2 lb (20.5 kg)
Operating environment: - Temperature: 40 – 95°F (5 – 35°C)
- Humidity: 10 – 85% non-condensing
Regulatory approvals: - UL/CSA/IEC 60950-1
- FCC Class A, CE, CCC, KC, EAC, PSE, CU, SABS, BIS and RCM
- This product conforms to all relevant European directives, standards, safety, health and environmental concerns
- This product is designed to comply to the rules and regulations required for the product to be sold in various regional markets, including USA/Canada, EU, Norway, Australia/New Zealand, Kuwait, China, Korea, Japan, Mexico, Ukraine, India, Russia, South Africa and Saudi Arabia
- RoHS, REACH, WEEE
Limited warranty: - 3 years parts and labor (including light engine)
- Lamp: 500 hours or one year (whichever comes first)
- Contact an authorized Christie representative for full details of our limited warranty