DXG1051-Q 1DLP Projector

​​The Christie Q Series takes projectors to a new level of high-brightness to bring you the industry’s highest-quality 1DLP projector. Deliver presentations and video content clearly, with the image quality you expect from Christie. We offer a range of projection options with sleek overall style and high-performance features. Experience versatile, affordable and superior image processing with the Christie Q Series. When coupled with our Ultra Short Throw option, the 0.38:1 throw ratio gives you brilliant, high-resolution images to meet the tightest space requirements without requiring additional wall structure or support.

Manufacturer Part Number
121-028101-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image:

Brightness

  • 10,400 center (10,000 ANSI) lumens

Contrast

  • 2000:1 full on, full off

Uniformity

  • ≤90%

Display:

Type

  • 1DLP 0.7" DMD

Native Resolution

  • 1024 x 768 XGA

Lamp:

Type

  • Dual 370W P-VIP

Life

  • Up to 2000 hours in standard mode
  • Up to 4000 hours in eco mode* 
  • Up to 500 hours in portrait mode

Input:

Standard

  • Computer  D-sub 15 pin mini jack x1 
  • BNC connector x1 (composit)
  • HDMI connector x2 
  • DVI-D connector x1
  • RJ-45 x1 (HDBaseT) 
  • D-sub 9 pin x1 (RS232c) 
  • RJ-45 x1 (LAN) 
  • USB type A connector x1 (Optional Wireless USB or PC-less) 
  • Wired remote keypad (3.5mm)

Signals

  • 525i(480i)
  • 525p(480p)
  • 625i(576i)
  • 1125i(1080i @ 50/60)
  • 750p(720p @ 50/60)
  • 1125p(1080p @ 50/60)

Pixel Clock

  • 27MHz~150MHz

Output:

Standard

  • Computer  out D-sub 15 pin mini jack x1
  • Wired remote keypad (3.5mm)

Control & Networking

  • RJ-45 x1 (LAN)
  • RJ-45 x1 (HDBaseT)
  • D-sub 9 pin x1 (RS232c)

Lenses:

 

Offsets

 

  • Vertical: ​+115 / -40%
    (+105 / -40% with ultra short throw zoom lens)
  • Horizontal: +/-22%

Zoom

  • Ultra long throw zoom lens (5.8-9.2)
  • Ultra short throw zoom lens (0.8-1.0)
  • Short throw zoom lens (1.2-1.8)
  • Standard zoom lens (1.7-2.5)
  • Middle throw zoom lens (2.5-3.8)
  • Long throw zoom lens (3.6-5.8)

Accessories:

Standard

  • Power cord  (US cord, 3m) / (Euro cord, 3m) 
  • Power cord  (China cord, 3m Only For China Models)
  • RGB Cable  (2m)
  • Wireless Remote Control / AA" Batteries x2
  • Adapter cover
  • Ferrite core and Band x2
  • Cable tie x2
  • User's Manual
  • User’s Manual CD x1
    • Safety Guide
    • Quick Setup Guide
    • Network Quick Setup Guide
    • Operating Guide
    • Network Guide
    • Instant Stack Guide
    • Technical Guide
    • Software License Agreement

Optional

  • Replacment Lamp - P/N 003-004774-XX
  • Replacment Hybrid Filter - P/N  003-004775-XX
  • Optional Wireless Dongle (USB) - P/N 121-116109-XX
  • Replacement Remote

Enhanced feature sets:
  • 2 HDMI input
  • eClarity  & HDCR
  • Built in Ultra Rich Color Wheel
  • HDBaseT
  • Portraite Mode Capable
  • Edge Blending
  • Geometric Correction
  • Status Monitor Display
  • Motorized Zoom , Focus and Lens Shift with Memory
  • PC-less presentation

Power requirements
(Dual lamp mode):

Operating Voltage

  • 110-120V AC
  • 220-240V AC

Current Rating

  • 10.5A +10% or less at 110V-120V AC
  • 5.2A+10% or less at 220V-240V AC

Power Consumption

  • AC110 - 120V, 50/60Hz 1060W
  • AC220 - 240V, 50/60Hz 990W
  • Less than 0.5W @ standby with saving. (AC230V):
    • Saving mode disables MONITOR OUT, AUDIO OUT, speaker sound, LAN communication and RS232C control except Power ON command in standby

Thermal Dissipation

  • 3618BTU(110-120V)
  • 3379BTU(220-240V)

Dimensions:

Dimensions (LxWxH) (without lens and feet in min. position)

  • 463 (L) x537(W) x 174 (H) mm 
  • 18.2 (L) x 21.1(W) x 6.9 (H) in.

Net weight (without lens)

  • 17.0kg max (37.5 lbs)

Shipping dimensions

  • 561 (L) x 743 (W) x 315 (H) mm
  • 22.1 (L) x 29.3 (W) x 12.4 (H) ins

Shipping weight

  • 22.5kg (49.6 lbs)

Operating Environment:

Noise

  • Standard mode: 36 dBA / 29 dBA Eco mode

Temperature

  • 32-113°F (0-45°C) from sea level to 1600m (5249 feet)
  • 32-104°F (0-40°C) from 1600m (5249 feet) to 3048m (10000 feet)

Altitude

  • 0 to 10000 feet (0 to 3048m)

Humidity

  • 10-80% non-condensing
Regulatory:

This product conforms to the following regulations related to product safety, environmental requirements and electromagnetic compatibility (EMC)

  • FCC, Part 15, Subpart B, Class A
  • EN55022/CISPR22 Class A
  • ICES/NMB003 (A)
  • EN55024 / CISPR24
  • IEC 60950-1
  • UL 60950-1
  • EN 60950-1
  • CAN/CSA C22.2 No. 60950-1
  • Directive 2011/65/EU (RoHS)
  • Directive 2012/19/EU (WEEE)
  • EU Regulation (EC) No. 1907/2006 (REACH)
  • Certifications marks (check with Christie for latest update): cULus (Canada & US), CE (EU),  CCC (China), EAC (Russia), RCM (Australia and New Zealand), India (BIS), Mexico (NOM), Saudi Arabia, South Africa

Limited warranty:
  • 3 years parts and labor (including light engine)
  • Lamp: 500 hours or one year (whichever comes first)
  • Contact an authorized Christie representative for full details of our limited warranty