Roadster HD20K-J 3-chip DLP Projector

Creating visually compelling displays is paramount to your success. That’s our business too, so we’ve made higher brightness, Christie Twist™, 3D upgradability and flexibility standard in the Christie Roadster HD20K-J. You’ll see we’ve upgraded our existing Xenon 3DLP platform with the features and functionality that you rely on to share, collaborate and create.

Manufacturer Part Number
132-017312-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

: Search by: :
: :
Advanced Search : Help


: Home: : : Taxonomy: : : Search: : : Specs: : : Account: : : Manufacturer: : : Data Synchronization: : : Login:

: Logout: kkaiserppsmqa2 :

Extended Product Specs     : Hot Specs  : |  : Basic Specs  : |  : Extended Specs: |  : Extracted Specs  : |  : Short Extracted Specs  : |  : Mapping  : |  : Customer Template  

Error Messages:

  • Spelling Error: ILS
  • Spelling Error: href
  • Spelling Error: upgradability
  • Spelling Error: rel
  • Spelling Error: nofollow
  • Spelling Error: WEEE


More images
: Language: :

Market: :

Customer:

Category: : Projectors (Built-in HelpText)
Product ID: : 1028779517
Product Content URL: : http://cmsint.etilizepak.com/P/Projectors/1028779517
Reference URL: : View Links
Extracted In : Short Extraction Template
Product Status & Language: : Published - English (US), Awaiting Translation - Spanish, Awaiting Translation - French
Product Partially Filled: : No
Manufacturer: : Christie Digital Systems, Inc
Market: : US, Canada
Last Updated: : Thu Jun 30 23:12:47 PKT 2016
Obsolete Product: : No
Product Specific Keywords: :

Comments: :

Brand URL : http://www.christiedigital.com
Manufacturer Data Available :
Manufacturer Image/RC Available :
Data Source : Product Code
Synnex : 3928823
Synnex CA : 5416547
B&H : 1162993

:

Manufacturer 1

Roadster HD20K-J 3-chip DLP projector Technology 3DLP Resolution HD (1920 x 1080) Brightness 20,000 center lumens Contrast 1600-2000:1 full field | 650:1 ANSI Illumination 3.0kW Xenon bubble lamp module Lamp Life 750 hours typical lamp life Height 16.5" (419 mm) Width 24.5" (621 mm) Depth 32.0" (815 mm) Weight 160 lb (72.5 kg) Image Brightness: 20,000 centre (18,000 ANSI) lumens Contrast: 1600-200 View




:
:
:


<< Previous : Next >>


Product Information

-

: Product Description:
: Christie Digital Roadster HD20K-J DLP Projector - 1080p - HDTV - 16:9

Product Descriptions
Name: Description: Faulty
Short Description : Christie Digital Roadster HD20K-J 3-chip DLP Projector: false ( 0 =< 54 =< 1000 )
Long Description : Front - Xenon - 3kW - 750Hour Normal Mode - 1920 x 1080 Full HD - 16:9 - Yes - 160lb - 3Year Warranty: false ( 0 =< 101 =< 1000 )
new_default_manual_description : Christie Digital (132-017110-01) Projector: false ( 0 =< 42 =< 1000 )
new_short_description : Christie Digital Roadster HD20K-J DLP Projector - 1080p - HDTV - 16:9: false ( 0 =< 69 =< 1000 )
new_long_description : Front - Xenon - 3kW - 750Hour Normal Mode - 1920 x 1080 - Full HD - 2,000:1 - 20000lm - Yes - Yes - Yes - 4000W - 3Year Warranty: false ( 0 =< 128 =< 1000 )
new_long_description_test 2 : - 1920 x 1080 - Full HD - 2,000:1 - 20000lm - Yes - Yes - 4000W - 3Year Warranty: false ( 0 =< 81 =< 1000 )
Acer_Pilot_Full_Description : Full HD (1920 x 1080) | 20000 lm | 2,000:1 | 16:9 (Native) | 750 Hour (Normal Mode): false ( 0 =< 83 =< 1000 )


Manual Description: : Roadster HD20K-J 3DLP Projector with ILS Lens Mount (No Lens)


:

General Information
Manufacturer * * *
 (NextGen) : Christie Digital Systems, Inc :

Manufacturer Part Number * * * *
 (NextGen) : 132-017110-01* :

Manufacturer Website Address * * *
 (NextGen) : US: http://www.christiedigital.com
Canada: http://www.christiedigital.com
:

Brand Name * * * * *
 (NextGen) : Christie Digital* :

Product Line * * * * *
 (NextGen) : Roadster* :

Product Series * * *
 (NextGen) : J :

Product Model * * * *
 (NextGen / Best Buy - Required) : HD20K-J* :

Product Name * * * *
 (NextGen) : Roadster HD20K-J 3-chip DLP Projector* :

Marketing Information * *
 (NextGen) :

Creating visually compelling displays is paramount to your success. That’s our business too, so we’ve made higher brightness, Christie Twist™, 3D upgradability and flexibility standard in the Christie Roadster HD20K-J. You’ll see we’ve upgraded our existing Xenon 3DLP platform with the features and functionality that you rely on to share, collaborate and create.

:

Product Type * * * * * * *
 (NextGen / Best Buy - Required) : DLP Projector* :


Technical Information
Projection Method * * * *
 (NextGen) : Front* :


Additional Product Specifications
Full Product Specifications *
 (NextGen) : Click to view :


Projection Lens
Minimum Focal Length *
 (NextGen) : Not Applicable :

Maximum Focal Length *
 (NextGen) : Not Applicable :

Optical Zoom *
 (NextGen) : Not Applicable :


Lamp
Number of Lamps * * *
 (NextGen) : 1 :

Lamp Type * * *
 (NextGen / Best Buy - Nice-to-have) : Xenon* :

Lamp Power * *
 (NextGen / Best Buy - Required) : 3kW* :

Normal Mode Lamp Life * * *
 (NextGen / Best Buy - Nice-to-have) : 750Hour* :


Image
Standard Mode Brightness * * * * * *
 (NextGen / Best Buy - Nice-to-have) : 20000lm* :

Native Resolution * * * *
 (NextGen / Best Buy - Nice-to-have) : 1920 x 1080* :

Graphic Mode * * * * *
 (NextGen) : Full HD* :

Native Aspect Ratio * * * * *
 (NextGen / Best Buy - Required) : 16:9* :

Contrast Ratio * * * * *
 (NextGen / Best Buy - Nice-to-have) : 2,000:1* :


Video
Video Signal Standard * * * *
 (NextGen) : HDTV* :

Output Scan Format * * *
 (NextGen / Best Buy - Required) : 1080p* :


Interfaces/Ports
HDMI * * *
 (NextGen / Best Buy - Nice-to-have) : Yes* :

DVI * *
 (NextGen / Best Buy - Nice-to-have) : Yes* :

USB * * *
 (NextGen / Best Buy - Nice-to-have) : Yes* :


Power Description
Operating Power Consumption * * *
 (NextGen) : 4000W* :


Physical Characteristics
Height *
 (NextGen / Best Buy - Required) : 419mm :

Width *
 (NextGen / Best Buy - Nice-to-have) : 621mm :

Depth *
 (NextGen / Best Buy - Nice-to-have) : 815mm :

Weight (Approximate) * * * *
 (NextGen / Best Buy - Nice-to-have) : 160 lb* :


Miscellaneous
For Country/Region *
: {EMPTY String} :

Package Contents * *
 (NextGen) :
  • Roadster HD20K-J 3-chip DLP Projector
  • IR Remote
  • Line Cord
:

Green Compliant * *
 (NextGen) : Yes :

Green Compliance Certificate/Authority * *
 (NextGen) :
  • WEEE
  • REACH
  • RoHS
:


Warranty
Limited Warranty * * *
 (NextGen / Best Buy - Required) : 3 Year* :


Detailed Specs

Image

:
  • Brightness: 20,000 centre (18,000 ANSI) lumens
  • Contrast: 1600-2000:1 full field | 650:1 ANSI
  • Uniformity: 80% brightness uniformity

Display

:
  • Type: 3-chip 0.95” DMD  ... More



:  :


Copyright © GfK Etilize Inc. All rights reserved.:Version 14.10.0 [CMS_PAK_2]:

Powered By GfK Etilize



Import   

Xsell Upsell   

Product Grouping

Batch Maintenance

Product Cloning

Product Mapping

Complete Detailed Specsclose

Detailed Specs

Image

:

  • Brightness: 20,000 centre (18,000 ANSI) lumens
  • Contrast: 1600-2000:1 full field | 650:1 ANSI
  • Uniformity: 80% brightness uniformity

Display

:

  • Type: 3-chip 0.95” DMD  
  • Native resolution: HD (1920 x 1080)

Lamp

:

  • Type: 3.0kW Xenon bubble lamp module
  • Life:750 hours typical lamp life

Input

:

Standard 

  • Analog
  • Dual link DVI
  • SD/HD-SDI
  • Video Decoder

Optional  

  • Analog
  • Dual link DVI
  • SD/HD-SDI
  • Video Decoder
  • Twin HDMI

Signals 

  • HDTV formats VGA through to QXGA (2048 x 1536)
  • Accepts all current HDTV/DTV formats
  • Multi-standard video decoder
  • Horizontal and vertical scaling, all inputs

Pixel clock 

  • 165 MHz

Scan rates 

  • 15 kHz to 120 kHz Horizontal 
  • 23.97 Hz to 150 Hz Vertical


Control and networking:

  • RS232 In/Out
  • RS422 In
  • Ethernet (10/100)
  • USB Device
  • GPIO (RS232 9 Pin male connector)
  • Built-in, backlit LCD keypad
  • Remote control (with optional wired XLR connection)

Lens options

:

Fixed

  • ILS Lens 0.73:1 SX+ / 0.67:1 HD*
  • ILS Lens 1.2:1 SX+ / 1.1:1 HD

Zoom

  • ILS Lens 1.25-1.6:1 SX+ / 1.16-1.49:1 HD**
  • ILS Lens 1.5-2.0:1 SX+ / 1.4-1.8:1 HD
  • ILS Lens 2.0-2.8:1 SX+ / 1.8-2.6:1 HD
  • ILS Lens 2.8-4.5:1 SX+ / 2.6-4.1:1 HD
  • ILS Lens 4.5-7.5:1 SX+ / 4.1-6.9:1 HD
  • ILS Lens 7.5-11.2:1 SX+ / 6.9-10.4:1 HD

Offsets 

  • +/- 120% Vertical
  • +/- 42% Horizontal
  • (* +/-35%V   +/- 12%H)
  • (** +/-100%V   +/- 40%H)

Accessories

:

Standard

  • IR remote
  • Line cord

Optional

  • 3.0kW Xenon lamp
  • 3.0kW Xenon lamp bare bulb kit
  • Bulb alignment tool
  • Analog input card
  • Dual link DVI input card
  • Video decoder input card
  • Dual SD/HD-SDI input card
  • Twin HDMI input card
  • DMX512 interface card
  • ILS lens adapter kit
  • Fog juice filters
  • Edge-blending kit\
  • Remote IR sensor
  • 3D upgrade kit
  • Christie AutoStack™

Enhanced feature sets

:

  • 3D upgradable
  • Embedded Christie Twist™  
  • Embedded image tiling
  • Intelligent Lens System (ILS)
  • Liquid cooling
  • Advanced block artefact reduction
  • ChristieNET ™ Web interface
  • User-friendly, intuitive LCD keypad
  • Advanced Loop-Thru twin HDMI card
  • Set-up lights
  • Lamp memory module
  • User replaceable lamps
  • Advanced, 10-bit processing
  • Automatic shut off and ECO mode
  • Dust-sealed light engine
  • SNMP (simple network management protocol)
  • DHCP (dynamic host configuration protocol)
  • Hybrid stack
  • Compatibility with legacy accessories

Power requirements

:

  • Operating voltage: 200 VAC to 240 VAC @ 50/60 Hz
  • Max current: 20 A @200V
  • Max power: 4000 W
  • Dissipation: 13,650 BTU/hr

Dimensions

:

  • Dimensions: (L x W x H): 32.0 x 24.5 x 16.5" (815 x 621 x 419mm)
  • Shipping dimensions: (L x W x H): 41.0 x 32.5 x 29.5" (1041 x 825 x 749mm)
  • Weight: 160 lb (72.5 kg) (without lens)
  • Shipping weight: 200 lb (91 kg)


Operating environment:

  • Temp: 40 to 104° (5 to 40° C)
  • Humidity: 20 - 80% noncondensing

Regulatory

:

  • Directives (EC) 2002/95/EC (RoHS); 2002/96/EC
    (WEEE)
  • Regulation (EC) No. 1907/2006 (REACH);
    CAN/CSA C22.2 No. 60950-1; UL 60950-1; IEC
    60950-1; FCC, Part 15, Subpart B, Class A;
    EN55022/CISPR22 Class A; EN55024 / CISPR24
  • Certifications marks:
    - cULus (Canada and US)
    - CE (EU)
    - CCC (China)
    - GoST-R (Russia)
    - KC (Korea)
    - PSE (Japan)
    - C-Tick (Australia & New Zealand)
    - South Africa


Limited warranty:

  • Three years parts and labour (including light engine)