Roadster HD20K-J 3-chip DLP Projector

Creating visually compelling displays is paramount to your success. That’s our business too, so we’ve made higher brightness, Christie Twist™, 3D upgradability and flexibility standard in the Christie Roadster HD20K-J. You’ll see we’ve upgraded our existing Xenon 3DLP platform with the features and functionality that you rely on to share, collaborate and create.

Manufacturer Part Number
132-017110-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image

:
  • Brightness: 20,000 centre (18,000 ANSI) lumens
  • Contrast: 1600-2000:1 full field | 650:1 ANSI
  • Uniformity: 80% brightness uniformity

Display

:
  • Type: 3-chip 0.95” DMD  
  • Native resolution: HD (1920 x 1080)

Lamp

:
  • Type: 3.0kW Xenon bubble lamp module
  • Life:750 hours typical lamp life

Input

:

Standard 

  • Analog
  • Dual link DVI
  • SD/HD-SDI
  • Video Decoder

Optional  

  • Analog
  • Dual link DVI
  • SD/HD-SDI
  • Video Decoder
  • Twin HDMI

Signals 

  • HDTV formats VGA through to QXGA (2048 x 1536)
  • Accepts all current HDTV/DTV formats
  • Multi-standard video decoder
  • Horizontal and vertical scaling, all inputs

Pixel clock 

  • 165 MHz

Scan rates 

  • 15 kHz to 120 kHz Horizontal 
  • 23.97 Hz to 150 Hz Vertical

Control and networking:
  • RS232 In/Out
  • RS422 In
  • Ethernet (10/100)
  • USB Device
  • GPIO (RS232 9 Pin male connector)
  • Built-in, backlit LCD keypad
  • Remote control (with optional wired XLR connection)

Lens options

:

Fixed

  • ILS Lens 0.73:1 SX+ / 0.67:1 HD*
  • ILS Lens 1.2:1 SX+ / 1.1:1 HD

Zoom

  • ILS Lens 1.25-1.6:1 SX+ / 1.16-1.49:1 HD**
  • ILS Lens 1.5-2.0:1 SX+ / 1.4-1.8:1 HD
  • ILS Lens 2.0-2.8:1 SX+ / 1.8-2.6:1 HD
  • ILS Lens 2.8-4.5:1 SX+ / 2.6-4.1:1 HD
  • ILS Lens 4.5-7.5:1 SX+ / 4.1-6.9:1 HD
  • ILS Lens 7.5-11.2:1 SX+ / 6.9-10.4:1 HD

Offsets 

  • +/- 120% Vertical
  • +/- 42% Horizontal
  • (* +/-35%V   +/- 12%H)
  • (** +/-100%V   +/- 40%H)

Accessories

:

Standard

  • IR remote
  • Line cord

Optional

  • 3.0kW Xenon lamp
  • 3.0kW Xenon lamp bare bulb kit
  • Bulb alignment tool
  • Analog input card
  • Dual link DVI input card
  • Video decoder input card
  • Dual SD/HD-SDI input card
  • Twin HDMI input card
  • DMX512 interface card
  • ILS lens adapter kit
  • Fog juice filters
  • Edge-blending kit\
  • Remote IR sensor
  • 3D upgrade kit
  • Christie AutoStack™

Enhanced feature sets

:
  • 3D upgradable
  • Embedded Christie Twist™  
  • Embedded image tiling
  • Intelligent Lens System (ILS)
  • Liquid cooling
  • Advanced block artefact reduction
  • ChristieNET ™ Web interface
  • User-friendly, intuitive LCD keypad
  • Advanced Loop-Thru twin HDMI card
  • Set-up lights
  • Lamp memory module
  • User replaceable lamps
  • Advanced, 10-bit processing
  • Automatic shut off and ECO mode
  • Dust-sealed light engine
  • SNMP (simple network management protocol)
  • DHCP (dynamic host configuration protocol)
  • Hybrid stack
  • Compatibility with legacy accessories

Power requirements

:
  • Operating voltage: 200 VAC to 240 VAC @ 50/60 Hz
  • Max current: 20 A @200V
  • Max power: 4000 W
  • Dissipation: 13,650 BTU/hr

Dimensions

:
  • Dimensions: (L x W x H): 32.0 x 24.5 x 16.5" (815 x 621 x 419mm)
  • Shipping dimensions: (L x W x H): 41.0 x 32.5 x 29.5" (1041 x 825 x 749mm)
  • Weight: 160 lb (72.5 kg) (without lens)
  • Shipping weight: 200 lb (91 kg)

Operating environment:
  • Temp: 40 to 104° (5 to 40° C)
  • Humidity: 20 - 80% noncondensing

Regulatory

:
  • Directives (EC) 2002/95/EC (RoHS); 2002/96/EC
    (WEEE)
  • Regulation (EC) No. 1907/2006 (REACH);
    CAN/CSA C22.2 No. 60950-1; UL 60950-1; IEC
    60950-1; FCC, Part 15, Subpart B, Class A;
    EN55022/CISPR22 Class A; EN55024 / CISPR24
  • Certifications marks:
    - cULus (Canada and US)
    - CE (EU)
    - CCC (China)
    - GoST-R (Russia)
    - KC (Korea)
    - PSE (Japan)
    - C-Tick (Australia & New Zealand)
    - South Africa

Limited warranty:
  • Three years parts and labour (including light engine)