Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Image:
- Dual lamp: 6300 centre (6000 ANSI) lumens
- Single lamp: 3300 centre (3000 ANSI) lumens
Contrast:
- 2500-10,000:1 using dynamic iris (full on, full off)
- 650:1 ANSI (typical)
Display technology and resolution: - 0.95" 3DLP
- HD (1920 x 1080) resolution
Lamp:
- Dual 200W PVIP
- High power: 2000 hrs @ 200W
- Low power: 3000 hrs @ 150W
Input signal compatibility: - HDTV formats VGA through to QXGA (2048 x 1536)
- Accepts all current HDTV/DTV formats
- Multi-standard video decoder
- Horizontal and vertical scaling, all inputs
Scan rates: - Horizontal: 15 to 120kHz
- Vertical: 23.97 to 150Hz
Pixel clock: Inputs, controls and networking: - RS232 in/out
- RS422 in
- Ethernet (10/100)
- USB device
- GPIO (RS232 9-pin male connector)
- Built-in backlit LCD keypad
- Remote control (with optional wired XLR connection)
Optical system: - Dust sealed, 3-Chip DMD light engine
- Motorised horizontal and veritcal lens offset
- Scheimpflug (tilt) adjustment
- Built-in light shutter
- Tool-free lens insertion system
Fixed lenses: - ILS Lens 0.73:1 SX+/0.67:1 HD*
- ILS Lens 1.2:1 SX+/1.1:1 HD
Zoom lenses: - ILS Lens 1.25-1.6:1 SX+/1.16-1.49:1 HD**
- ILS Lens 1.5-2.0:1 SX+/1.4-1.8:1 HD
- ILS Lens 2.0-2.8:1 SX+/1.8-2.6:1 HD
- ILS Lens 2.8-4.5:1 SX+/2.6-4.1:1 HD
- ILS Lens 4.5-7.3:1 SX+/4.1-6.9:1 HD
- ILS Lens 7.3-11.2:1 SX+/6.9-10.4:1 HD
Lens offsets: - +/- 120% Vertical
- +/- 54% Horizontal
- (* ±35%V / ±12%H)
- (** ±100%V / ±40%H)
Standard accessories: - Analog BNC input card
- Dual-link DVI input card
- User manual
- IR remote
- Line cord
Optional accessories:
- Video decoder
- Twin HDMI™ input module
- Coarse dust filter
- Fog juice filter
- Ceiling mount
- Stacking frame
- Analog BNC input card
- Dual-link DVI input card
- Dual SD/HD-SDI input card
- DMX512 interface card
Enhanced feature sets: - LiteLOC™
- Comprehensive Colour Adjustment (CCA™)
- Embedded Christie Twist™ image warping and edge-blending
- Intelligent Lens System (ILS™) for zoom, focus, horizontal and vertical offset
- Multi-windowing and screen processing (up to a 2x3 array)
- Dynamic iris
- Menus in five languages
- 99 channel memories
- Auto setup
- Digital keystone correction
- Dust sealed engine, filter-free design
- Motorised yellow notch filter (HD & WUXGA models only)
- Built-in portrait display capabilities*
- 3D upgradable
*Christie M Series stacking frame is required in portrait orientation.
Power requirements: - 110-240V AC 50/60Hz operating voltage
- 8.7 A @100V operating current
- 870 W power consumption
- 2971 BTU/hr dissipation
Dimensions:
- (L x W x H): 22.1 x 19.7 x 10.2" (561 x 500 x 259mm)
- Weight: 55 lb (25 kg)
- Shipping weight: 87 lb (39 kg)
- Shipping dimensions - (L x W x H): 29 x 27 x 20.5" (737 x 689 x 521mm)
Operating environment: - Temp: 40 to 104°F (5 to 40°C)
- Humidity: 10-80% non-condensing
Regulatory approvals: - UL/CSA/IEC 60950 (3rd edition)
- FCC Class A, CE, CCC
- This product conforms to all relevant European directives, standards, safety, health and environmental concerns
- RoHS, WEEE
Limited warranty: - 3 years parts and labour (including light engine)