Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Brightness:
- Dual lamp: 10,450 center (9,500 ANSI) lumens
- Single lamp: 5,225 center (4,750 ANSI) lumens
Contrast:
- 2500-10,000:1 (full on/off) 650:1 ANSI (typical)
Uniformity:
- 90% brightness uniformity
Display type:
Resolution:
Lamp type:
Lamp life:
- High power: 1500 hrs @ 350W
- Low power: 2000 hrs @ 300W
Standard inputs:
Optional inputs:
- Analog
- Dual-link DVI
- Dual SD/HD-SDI
- Video decoder
- Twin HDMI
Input signals:
- HDTV formats VGA through to QXGA (2048 x 1536)
- Accepts all current HDTV/DTV formats
- Multi-standard video decoder
- Horizontal and vertical scaling, all inputs
Pixel clock:
Scan rates:
- Horizontal: 15 to 120 kHz
- Vertical: 23.97 to 150 Hz
Inputs, control & networking:
- RS232 in/out
- RS422 in
- Ethernet (10/100)
- USB device
- GPIO (RS232 9-pin male connector)
- Built-in backlit LCD keypad
- Remote control (with optional wired XLR connection)
Optical systems:
- Dust sealed, 3-chip DMD light engine
- Motorized horizontal and vertical lens offset
- Scheimpflug (tilt) adjustment
- Built-in light shutter
- Tool-free lens insertion system
Fixed lenses:
- ILS lens 0.73:1 SX+/0.67:1 HD*
- ILS lens 1.2:1 SX+/1.1:1 HD
Zoom lenses:
- ILS lens 1.25-1.6:1 SX+/1.16-1.49:1 HD**
- ILS lens 1.5-2.0:1 SX+/1.4-1.8:1 HD
- ILS lens 2.0-2.8:1 SX+/1.8-2.6:1 HD
- ILS lens 2.8-4.5:1 SX+/2.6-4.1:1 HD
- ILS lens 4.5-7.3:1 SX+/4.1-6.9:1 HD
- ILS lens 7.3-11.2:1 SX+/6.9-10.4:1 HD
Offsets:
- ±150% Vertical
- ±76% Horizontal
- (* ±50%V / ±18%H)
- (** ±120%V / ±58%H)
Standard accessories:
- User manual
- IR remote
- Line cord
- HD15 to 5-wire BNC female adapter
Optional accessories:
- Coarse dust filter
- Fog juice filter
- Ceiling mount
- Ceiling mount extension
- ILS lens adapter kit
- Stacking frame
- Christie AutoStack™
- Christie AutoStack™ Premium
- DMX512 interface card
Enhanced feature sets:
- LiteLOC™
- Comprehensive Color Adjustment (CCA™)
- Embedded Christie Twist™ image warping and edge-blending
- Intelligent Lens System (ILS™) for zoom, focus, horizontal and vertical offset for all lenses
- Auto setup
- Digital keystone correction
- Dynamic iris
- Menus in five languages
- 99 channel memories
- Multi-windowing and processing (up to a 3 x 3 array)
- Motorized yellow notch filter (HD & WUXGA models only)
- Black level blending
- Built-in portrait display capabilities*
*Christie M Series stacking frame is required in portrait orientation.
Operating voltage:
Operating current:
Power:
Dissipation:
Size:
- (LxWxH): 22.1 x 19.7 x 10.2" (561 x 500 x 259mm)
Shipping dimensions:
- (LxWxH): 29.0 x 27.0 x 24.6" (737 x 689 x 625mm)
Weight:
- 55 lbs (25kg) (without lens)
Shipping weight:
Operating environment:
- Temperature: 40 to 104° F (5 to 40° C)
- Humidity: 10-80% non-condensing
Regulatory approvals:
- UL/CSA/IEC 60,950 (3rd edition)
- FCC Class A, CE, CCC
- This product conforms to all relevant European directives, standards, safety, health and environmental concerns
- RoHS, WEEE
Limited warranty:
- Three years parts and labor (including light engine)
- Contact an authorized Christie representative for full details of our limited warranty