DHD600-G HD 1DLP Projector

The Christie® DHD600-G offers unsurpassed value and is a perfect fit for a variety of applications. Its single lamp design lowers total cost of ownership by reducing maintenance and energy cost.

Manufacturer Part Number
140-003104-01
EAN/UPC
0679856035834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brightness     

    6,200 center (5,950 ANSI) lumens

Contrast     

    4800:1 (dynamic contrast enabled)
    1200:1 (full on/ full off)
    250:1 (ANSI)

Display technology and resolution     

    1DLP 0.65" DMD
    1920 x 1080 HD

Lamp     

    465W NSH
    2000 hrs minimum @ 465W
    2500 hrs typical @ 360W

Inputs     

Standard

    1x HDMI
    1x DVI-D (digital only)
    1x DisplayPort
    1x HD15
    1x RCA (composite video)
    1x S-Video (mini DIN)
    Component video (RCA)
    1x USB (type B mini) - display over USB
    1x USB (type A) - image viewer or Wi-fi dongle (optional)
    1x RJ45

Signals

    HDTV formats VGA through to WUXGA (1920 x 1200)
    Horizontal and vertical scaling while maintaining aspect ratio, all inputs

Pixel clock     

    162 MHz

Scan rates     

    Horizontal: 15 kHz to 100 kHz
    Vertical: 24 kHz to 85 kHz

​Outputs     

    ​1x HD15

Control and networking     

    RS232 in
    Ethernet (10/100) RJ45 with ChristieNET™ connectivity
    Build-in backlit keypad
    Wired remote control (3.5mm stereo) - wire not included

Optical system     

    Tool-free lens insertion system
    Boresight adjustable
    Motorized zoom, focus and lens offset

Lenses     

    1.22-1.52:1 (HD) zoom lens (included)
    2.90-5.50:1 (HD) zoom lens (optional)
    1.52-2.89:1 (HD) zoom lens (optional)
    0.95-1.22:1 (HD) zoom lens (optional)

Offsets     

    Vertical: +/-120% (+/- 648 pixels)
    Horizontal: +/-20% (+/-192 pixels)

Standard accessories     

    IR remote w/ wired remote jack (wire not included)
    AC line cord for projector head
    User manual

Optional accessories     

    1DWUSB-BGN (Wireless dongle)
    Warp module
    Cable cover
    Ceiling mount
    Ceiling mount extension

Power requirements     

    Operating voltage: 100 VAC to 240 VAC @ 50/60 Hz
    Operating current: 6.5A max
    Power consumption: 580W max, 450W eco mode
    Dissipation: 1979 BTU/hr max, 1535 BTU/hr eco mode

Dimensions and weight     

    Size: (L x W x H): 15.28 x 17.13 x 8.15” (388 x 435 x 207 mm) without feet
    Shipping size: 23.27 x 23.03 x 17.44" (591 x 501 x 443mm)
    Weight: 33.7 lb (15.3 kg)
    Shipping Weight: 45.2 lb (20.5 kg)

Operating environment     

    Temperature: 40 – 95°F (5 – 35°C)
    Humidity: 10 – 85% non-condensing

Regulatory approvals     

    UL/CSA/IEC 60950-1
    FCC Class A, CE, CCC, KC, EAC, PSE, CU, SABS, BIS and RCM
    This product conforms to all relevant European directives, standards, safety, health and environmental concerns
    This product is designed to comply to the rules and regulations required for the product to be sold in various regional markets, including USA/Canada, EU, Norway, Australia/New Zealand, Kuwait, China, Korea, Japan, Mexico, Ukraine, India, Russia, South Africa and Saudi Arabia
    RoHS, REACH, WEEE

Limited warranty     

    3 years parts and labor (including light engine)
    Lamp: 500 hours or one year (whichever comes first)
    Contact an authorized Christie representative for full details of our limited warranty