Industrial DIN Rail Mounted Power Supply

Manufacturer Part Number
25130
EAN/UPC
0648177038794,648177038794
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

  • Output Voltage: 48VDC
  • Current Rating: 0.83A
  • Power Rating: 39.8 Watts
  • Ripple & Noise Max: 200mVp-p
  • Voltage Range: 48~56VDC
  • Voltage Tolerance: ±1.0%
  • Line Regulation: ±1.0%
  • Load Regulation: ±1.0%
  • Setup, Rise Time: 500ms, 30ms
  • Hold Up Time: 20ms/115VAC
Input
  • Voltage Range: Switch Selectable 85~264VAC, 120~370VAC
  • Frequency Range: 47~63Hz
  • Efficiency: 88%
  • AC Current(Typical): 1.1A@115VAC .7A@230VAC
  • Inrush Current(Cold): 30A@115VAC 60A@230VAC
  • Leakage Current: <1mA@240VAC
Protection
  • Overload: 105~150%
  • Overvoltage: 57.6~64.8V
Environment
  • Operating Temperature: -20ºC~+70ºC
  • Operating Humidity: 20~90% non-condensing
  • Storage Temperature: -40ºC~+85ºC