What This Product Does
TP-LINK’s TL-WPA4220T KIT extends your Internet connection to every room of the house through your home’s existing electrical circuitry. The TL-WPA4220 features a Wi-Fi Clone Button enabling Super Range Extension, which means it can automatically copy the SSID and Password of your router. In this way, TL-WPA4220T KIT simplifies your Wi-Fi configuration and allows for seamless roaming within your home network.
Note:
HARDWARE FEATURES
Standards and Protocols: HomePlug AV, IEEE802.3, IEEE802.3u
Interface: 1*10/100Mbps Ethernet Port
Plug Type: EU,UK,US
LED: PWR, PLC, ETH
Button: Pair Button
Dimensions (W X D X H): 2.6 x 2.0 x 1.1 in.(65×52×28.5mm)
Power Consumption: Maximum: 2.30W (220V/50Hz)
Typical: 2.13W (220V/50Hz)
Standby: 0.44W (220V/50Hz)
Range: 300M in house
OTHERS
Certification: CE, FCC, RoHS
Package Contents: Powerline Ethernet Adapter
Ethernet cable (RJ45)
Resource CD,
Quick Installation Guide
System Requirements: Windows 8/7/Vista/XP/2000, Mac, Linux
Environment: Operating Temperature: 0~40 (32~104)
Storage Temperature: -40~70 (-40~158)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing