Optima SSD

An Entry-Level Drive That Doesn’t Compromise Performance

Our next generation solid state drive (SSD) is designed to meet the increasingly demanding needs of the mobile computing market. These SSD’s are designed to offer long lasting, high performance storage designed for gaming, photo/video applications and faster system performance.

Optima™ SSDs are an entry-level drive that doesn’t compromise performance. These drives feature a 2.5” SATA III, 6Gbps interface, support encryption and are capable of launching multiple operating systems and programs in seconds while preserving data longer. Optima™ greatly reduces power consumption and is offered in a thin a 7mm form factor (includes a spacer to convert to 9.5mm), lightweight packaging with capacities from 120-480 GB.

The PNY Optima™ SSD line utilizes multiple qualified controllers to offer the best available solution to our customers. This flexibility allows us to stay very com­petitive in the entry-level SSD market, offering customers quality solutions and service at a price point they can utilize to their advantage.

Manufacturer Part Number
SSD7SC120GOPT-RB
EAN/UPC
0751492572222,751492572222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

  • Usable Capacities (IDEMA): 120GB, 240GB, 480GB
  • NAND Components: Synchronous-Mode MLC, SLC or TLC
  • Interface Serial: ATA 6Gb/s (SATA III)
  • Form Factor: 2.5 inch
  • Dimensions (L x W x H): 100 x 75 x 7 mm
  • Weight: 80g

Performance

  • Random Read/Write Operations (4kB): up to 60,000 IOPS Read / up to 35,000 IOPS Write

Environmental

  • Power Consumption: 5W Typical, 0.1W Idle
  • Ambient Temperature: 0°C ~ 55°C
  • Operating Temperature: 0°C ~ 75°C
  • Storage Temperature: -45°C ~ 85°C
  • Certifications: RoHS, CE, FCC, REACH, BEMI, UL

Reliability/Security

  • MTBF: 1 million hours

Compatibility

  • Serial ATA: Fully compliant with Serial ATA International Organization: Serial ATA Revision 3.1. Fully compliant with ATA/ATAPI-8 Standard Native Command Queuing (NCQ)
  • Operating System: Windows XP 32-bit / 64-bit; Windows Vista 32-bit / 64-bit; Windows 7 32-bit / 64-bit; Linux; Mac OS X
  • Power Requirements: Standard SATA Power Connector

Additional Features

  • Performance Optimization: TRIM (requires OS support)