Ballistic Folio Case for Lenovo ThinkPad Helix

This professional, executive-style case is the perfect combination of protection and sophistication. Rugged CODi grade ballistic nylon and padding protect your device, while faux leather accents and soft interior add a sleek polish. Perfect for the mobile professional or everyday user, this stylish case protects your Lenovo ThinkPad® Helix in laptop or tablet mode.

Manufacturer Part Number
C5002
EAN/UPC
0633886004833,633886004833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MATERIALS: Ballistic Nylon with Faux Leather Accents
COLOR: Black
SCREEN SIZE: 11.6”
DIMENSIONS: 8.5” x 1.25” x 12.5”
WEIGHT: 1.47 lbs
WARRANTY: One Year Warranty
PART NUMBER: C5002