Dual USB PLATE eXtender Power Wall Charger

Truly Plug n Play, now turn any standard outlet into a USB outlet in seconds. Simply plug the PLATE eXtender™ Power Wall Charger into a wall socket and you get convenient access to two USB ports and a single standard outlet. Charge your digital accessories all while still having access to power a power outlet! It features two charging ports: the powerful 2.1 Amp port, you need to charge your iPad or other tablets, while the 1 Amp port simultaneously charges your iPhone, iPod or other mobile devices. The compact size makes it easy to take it everywhere you go.  NOTE: Charging cable not included.

Manufacturer Part Number
AMZ97320
EAN/UPC
8903384086450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Certified By CCC, ROHS & UL
  • Input: AC100-240V
  • Output: 5V-1A 5V-2.1A
  • Manufacturer: Amzer
  • Part No.: AMZ97320
  • Color: White