Add dual-band Wireless-AC connectivity to a desktop or laptop computer through USB 2.0. The USB433WACDB USB 2.0 Mini AC600 Wireless Network Adapter lets you add Wireless-AC connectivity to a desktop or laptop computer, through a conveniently small USB adapter.
With bandwidth-intensive applications like streaming HD video, online conferencing, file transfers and gaming becoming more demanding, this Wireless-AC adapter gives you added speed and range for your office or home wireless network when paired with an 802.11ac router. The dual-band USB WiFi adapter supports maximum data rates of up to 433 Mbps on the 5GHz band, plus up to 150 Mbps on the 2.4GHz band.
This versatile network adapter features a 1T1R (1 transmitter, 1 receiver) antenna design, with a physical WPS button for secure, one-touch device registration. To integrate with all of your networking devices, the 802.11ac USB adapter is backward compatible with 802.11a/b/g/n networks.
Backed by a StarTech.com 2-year warranty, with free lifetime technical support.
Note:
Technical Specifications
Warranty Information
Warranty: 2 Years
Hardware Interface: Wireless Ethernet
Bus Type: USB 2.0
Antenna Configuration: 1x1:1 (TxR:S)
Industry Standards: IEEE 802.11ac, IEEE 802.11n, IEEE 802.11g, IEEE 802.11a, IEEE 802.11b
Chipset ID: Realtek - RTL8811AU
Connector(s)
Connector Type(s):
1 - USB A (4 pin) Male
1 - Wireless AC (IEEE 802.11ac)
Performance
Maximum Data Transfer Rate:
433 Mbps (5 GHz)
150 Mbps (2.4 GHz)
Full Duplex Support: Yes
Frequency Range:
2.4000~2.4835GHz
5.150~5.825GHz
Modulation:
DSSS with DBPSK and DQPSK, CCK with long and
short preamble, OFDM with BPSK, QPSK, 16QAM
and 64QAM, 256QAM
Security Features:
WEP Data Encryption
WPA Data Encryption
TKIP/AES
Software
OS Compatibility:
Windows® 8 / 8.1 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64)
Windows Server® 2012, 2008 R2, 2003(32/64)
Mac OS® 10.7 and up (Tested up to 10.9)
Special Notes / Requirements
System and Cable Requirements: Available USB port
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Length: 1.4 in [35.5 mm]
Product Width: 0.6 in [16 mm]
Product Height: 0.3 in [8 mm]
Product Weight: 3.5 oz [100 g]
Indicators
LED Indicators: 1 - Link / Activity
Power
Power Adapter Included: USB-Powered
Environmental
Operating Temperature: 0°C ~ 40°C (32°F ~ 104°F)
Storage Temperature: -20°C ~ 60°C (-4°F ~ 140°F)
Humidity: 0~90% RH
Packaging Information
Shipping (Package) Weight: 14.1 oz [400 g]
What's in the Box
Included in Package:
1 - USB Wireless Adapter
1 - Driver CD
1 - Instruction Manual