Ultrastar SSD800MH.B HUSMH8080BSS201 Solid State Drive

HGST leverages decades of proven enterprise storage expertise in Serial Attached SCSI (SAS) design, reliability, firmware, customer qualification and system integration in its new Ultrastar® SSD800MH.B solid-state drive (SSD) family. The synergistic relationship between HGST’s new throughput-enhancing SSDs and traditional HDDs provides cost effective, end-to-end enterprise-class storage solutions, delivering reliability, compatibility, capacity, cost and system performance. This combination makes HGST a leading SSD/HDD provider with the experience and technology needed to meet escalating reliability, endurance and performance in the most demanding enterprise environments. The Ultrastar 12Gb/s SAS SSD family (SSD800MH.B, SSD1600MM and SSD1600MR) also offers a broad range of encryption options including secure erase, instant secure and TCG compliance.

Manufacturer Part Number
0B32043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model # / Part #: HUSMH8080BSS201 / 0B32043
Interface: SAS 12Gb/s
Capacity (GB): 800
Form Factor: 2.5-inch
Sector size (variable, Bytes/sector): 512e
Flash Memory Technology: Multi Level Cell (MLC)

Performance

Read Throughput (max MB/s, sequential 64K): 1100
Write Throughput (max MB/s, sequential 64K): 765
Read IOPS (max IOPS, random 4K): 130,000
Write IOPS (max IOPS, random 4K): 110,000

Reliability

Error Rate (non-recoverable, bits read): 1 in 10^17
MTBF (M hours): 2.0
Availability (hrs/day x days/wk): 24x7
Endurance (max PB, random write): 36.5 / 18.3 / 9.1

Power

Requirement: +5VDC (+-5%)
Performance Idle (W, avg): 9.0 and 11.0
Unload Idle (W): 2.2

Physical size

Z-Height (mm): 15.0
Dimensions (width x depth, mm): 70.1 x 100.6
Weight (g, max): 187

Environmental (operating)

Ambient temperature: 0º to 60ºC
Shock (half-sine wave): 1000G (0.5ms), 500G (2ms)
Vibration (5 to 500 Hz): 2.16, all axis (5 to 700 Hz)

1 One gigabyte (GB) is equal to one billion bytes, one terabyte (TB) is equal to 1,000GB (one trillion bytes), and one petabyte (PB) is equal to 1,000TB (one quadrillion bytes) when referring to solid-state drive or hard drive capacity. Accessible capacity will vary from the stated capacity due to formatting and partitioning of the drive, the computer’s operating system, and other factors.

2 MTBF target is based on a sample population and is estimated by statistical measurements and acceleration algorithms under nominal operating conditions. MTBF ratings are not intended to predict an individual drive’s reliability. MTBF does not constitute a warranty.