64GB JetFlash 590 USB 2.0 Flash Drive

The convenient capless JetFlash 590 USB Flash Drive utilizes a retractable USB connector to shield your data while in transit. Simply push/pull the colored slider to expose/retract the connector. With Hi-Speed USB 2.0 transfer rates and extra large capacity, the JetFlash 590 makes it easier than ever to store, carry and share all your digital files wherever you go.

Manufacturer Part Number
TS64GJF590W
EAN/UPC
0760557830658,760557830658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications


Size: 63.6mm x 21.2mm x 10.6mm (2.5" x 0.83" x 0.42")
Weight: 4.9g (0.17oz)
Interface: USB 2.0
Certificates: CE, FCC, BSMI
Note: Speed may vary due to host hardware, software and usage.
System Requirements: Desktop or notebook computer with USB Port with:

  • Microsoft Windows 2000 
  • Microsoft Windows XP 
  • Microsoft Windows Vista 
  • Microsoft Windows 7 
  • Microsoft Windows 8 
  • Microsoft Windows 8.1 
  • Mac OS 9.0 or later 
  • Linux Kernel 2.4.2 or later