The convenient capless JetFlash 590 USB Flash Drive utilizes a retractable USB connector to shield your data while in transit. Simply push/pull the colored slider to expose/retract the connector. With Hi-Speed USB 2.0 transfer rates and extra large capacity, the JetFlash 590 makes it easier than ever to store, carry and share all your digital files wherever you go.
Note:
Size: 63.6mm x 21.2mm x 10.6mm (2.5" x 0.83" x 0.42")
Weight: 4.9g (0.17oz)
Interface: USB 2.0
Certificates: CE, FCC, BSMI
*Note: Speed may vary due to host hardware, software and usage.
System Requirements: Desktop or notebook computer with USB Port with: