KDC20i Bluetooth Barcode Scanner

The KDC20i enables diverse mobile Auto-Identification applications for collecting and storing barcode data. The sleek high performance KDC20i embraces KOAMTAC'S innovative and user friendly design. An easy to replace rechargeable battery that can recharge from any USB port allows more than 5,000,000 barcode scans. All KDC products come with FREE KTSync software and SDK. KTSync includes a keyboard wedging feature and SDK provides technical support from our top engineers and development staff.

  • Supports all Major 1D Barcodes
  • Ultra Compact and Lightweight
  • Bluetooth V2.1+EDR, Class 2, HID/SPP/MFi
  • Built-in Swing-out USB Connector
  • Powerful Keyboard Emulator with Keyboard Wedging

Manufacturer Part Number
150042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
Physical Characteristics
Size: 38 mm x 61 mm x 14.25 mm
(1.50” x 2.40” x 0.56”)
Weight: 1.25 oz (35.5 g)

Electrical Characteristics
Battery: Lithium-Polymer (3.7V DC, 190mAh)
Charging: USB connector
Typical Operating Current: 110mAh@3.3V

Scanning Performance
Scan Rate: 100 scans/sec

User Environment
Drop Spec: 4 feet (1.22m)
Operating: 32˚F (0˚C) ~ 113˚F (45˚C)
Storage: -4˚F (-20˚C) ~ 113˚F (45˚C)
Humidity: 5% ~ 85% (noncondensing)

Interfaces
Bluetooth® V2.1+EDR, Class 2, HID/SPP/MFi
USB to Serial (Swing-out USB Type A connector)

Functionality
Memory Flash ROM: 256KB Program
Memory RAM: 64KB
Microprocessor: ARM7, 32 bits
Real-time Clock: Quartz RTC for timestamp

Symbologies
EAN, UPC, Code 39, Code 93, Code 128, Codabar, Interleaved 2 of 5, GS1-128, Code 3 of 5

Wedging & Synchronization

  • Store to a file or transfer to the application
  • Keyboard wedge function
  • Add-on prefixes and suffixes
  • Barcode option selection
Regulatory Conformance
Laser Safety - IEC / CDRH Class II
EMC - CE, FCC, KCC, TELEC, VCCI

Model
KDC20i

Package Contents
1 KDC20i Data Collector
1 Lanyard