TransPort WR21 Wireless Router

Digi TransPort WR21 is a full-featured cellular router offering the flexibility to scale from basic connectivity applications to enterprise class routing and security solutions. With its highperformance architecture, Digi TransPort WR21 provides primary and backup connectivity and is designed for Wide Area Network connectivity including 2.5G/3G/4G networks and beyond. Optional Gobi™ module provides true HSPA+/EV-DO carrier diversity in a single solution.

Flexible power and connectivity options, along with extended temperature ranges make Digi TransPort WR21 a versatile product for both commercial and industrial environments.

Manufacturer Part Number
WR21-L52B-DE1-SU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Interfaces

WWAN**

  • LTE - North America (L5): Multi-Carrier (Verizon, AT&T, and Sprint) 700/850/1700(AWS)/1900 MHz; 2G/3G GSM fall back to 850/900/1700AWS/1800/1900/2100MHz; 2G/3G CDMA fall back to 800/1900MHz; Transfer Rate (max): 50 Mbps Up, 100 Mbps Down
  • Connectors: Ux, Lx variants: 2 x 50 Ω SMA (Center pin: female); E1, Dx, Bx variants: 1 x 50 Ω SMA (Center pin: female)
  • SIM Slots: 2
  • SIM Security: Optional SIM slot cover plate
Other
  • Additional Features: Send GPS via UDP/IP, TCP/IP (up to two destinations) or serial; Customize and/or send data using Python; GPS status query; Time source capable
Wired Interfaces

Serial
  • Ports: 1
  • Standard: Option of RS-232 or RS-232/422/485
  • Async/Sync: Async
  • DTE/DCE: DCE
  • Signal Support: TXD, RXD, RTS, CTS, DTR, DCD, DSR, RI
  • Flow Control: Software (XON/XOFF), Hardware supported
  • COM Port Redirector: RealPort®
  • Connector: DB-9
Ethernet
  • Ports: Option of 1 or 2
  • Standard: IEEE 802.3
  • Physical Layer: 10/100 Base-T
  • Data Rate: 10/100 Mbit/s
  • Mode: Full or Half duplex
  • Interface: Auto MDI/MDIX
  • Connector: RJ-45
USB
  • Ports: 1
  • Standard: USB 2.0
  • Signaling: high-speed
  • Connector: Type A
Software/Management
  • Remote Management: Device Cloud by Etherios (cloud based); Digi Remote Manager (user installed/managed); SNMP v1/v2c/v3 (user installed/managed)
  • Local Management: Web interface (HTTP/HTTPS); CLI (Telnet, SSH, SMS, Serial Port)
  • Management/ Troubleshooting Tools: FTP, SFTP, SCP; Protocol analyzer with PCAP for Wireshark; Event logging with Syslog and SMTP; NTP/SNTP
  • Software Packages: Option of Standard or Enterprise. See next page for details.
  • Memory: 128 MB NAND Flash/128 MB DDR2 SDRAM
Power
  • Input: 9-30 VDC
  • Consumption: 6W max, 4W typical
  • Connector: Depending on model: Locking barrel or screw-down removeable terminal block
  • DC Power Cord*: Locking barrel to bare wire
  • DC Power Supply*: 100-240 VAC 50/60 Hz; Option of standard temperature or extended temperature
  • Battery Backup: None
Physical
  • Dimensions (L x W x H): 3.9 in x 5.2 in x 1.3 in (100 mm x 131 mm x 32 mm)
  • Weight: 1.08 lb (0.49 kg)
  • Status LEDs: Power, Service, WWAN, 3x Signal strength
  • Enclosure Material/Rating: Industrial (Metal)/ IP50
  • Mounting: Brackets for wall mount & DIN rail sold separately
Environmental
  • Operating Temperature ***: -35° C to +75° C
  • Storage Temperature: -40° C to +85° C
  • Relative Humidity: 0% to 95% (non-condensing) @ 25° C
  • Ethernet Isolation: 1.5 kV RMS
  • Serial Port Protection (ESD): 15 kV
  • Hazardous (Class 1 Div 2): Optional
  • Conformal Coating: N/A
Approvals
  • GSM/UMTS: PTCRB, NAPRD.03, GCF-CC, R&TTE, EN 301 511
  • CDMA/EV-DO: CDG TIA/EIA-690, CDG TIA/EIA-98-E
  • Safety: UL 60950, CSA 22.2 No. 60950, EN60950
  • Emissions/Immunity: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B
Warranty
  • Product Warranty: 5 years
* Optional hardware
** Transfer rates are theoretical and network operator dependent
*** Reduced cellular performance may occur above +60° C. Standard temperature power supplies may reduce temperature range.