Starting with the first-generation NanoBridge®, Ubiquiti Networks® pioneered the all-in-one design for an airMAX® product functioning as a CPE (Customer Premises Equipment). Now Ubiquiti Networks launches the latest generation of CPE, the NanoBeam®.
Improved Noise Immunity
The NanoBeam directs RF energy in a tighter beamwidth. With the focus in one direction, the NanoBeam blocks or spatially filters out noise, so noise immunity is improved. This feature is especially important in an area crowded with other RF signals of the same or similar frequency.
Note:
Model: NBE-M5-16
Processor Specs: Atheros MIPS 74Kc, 560 MHz
Memory: 64 MB DDR2, 8 MB Flash
Networking Interface: (1) 10/100 Ethernet Port
Wireless Approvals: FCC, IC, CE
RoHS Compliance: Yes
Model: NBE-M5-16
Dimensions: 140 x 140 x 54 mm (5.51 x 5.51 x 2.13 in)
Weight: 0.320 kg (0.71 lb)
Power Supply: 24V, 0.5A PoE
Power Method: Passive PoE (Pairs 4, 5+; 7, 8 Return)
Max. Power Consumption: 6W
Gain: 16 dBi
Wind Loading: 21.4 N @ 200 km/h (4.8 lbf @ 125 mph)
Wind Survivability: 200 km/h (125 mph)
LEDs: (1) Power, (1) LAN, (4) WLAN
Signal Strength LEDs: Software-Adjustable to Correspond to Custom RSSI Levels
Channel Sizes: 5/8/10/20/30/40 MHz
Polarization: Dual Linear
Enclosure: Outdoor UV Stabilized Plastic
Mounting: Pole-Mount (Kit Included), Wall-Mount
ESD/EMP Protection: Air: ± 24 kV, Contact: ± 24 kV
Operating Temperature: -40 to 70° C (-40 to 158° F)
Operating Humidity: 5 to 95% Noncondensing
Salt Fog Test: IEC 68-2-11 (ASTM B117), Equivalent: MIL-STD-810 G Method 509.5
Vibration Test: IEC 68-2-6
Temperature Shock Test: IEC 68-2-14
UV Test: IEC 68-2-5 at 40° C (104° F), Equivalent: ETS 300 019-1-4
Wind-Driven Rain Test: ETS 300 019-1-4, Equivalent: MIL-STD-810 G Method 506.5