Latitude 14 7000 E7440 Ultrabook

Thin, light, powerful and beautiful

Latitude performance packed into a sleek Ultrabook™ featuring 4th Gen Intel® Core™ vPro™ processors, Windows 8 Pro, an optional 14" touchscreen and a beautiful design.

Windows 8 Pro.

Slim design, premium materials and wireless docking
Get down to business with an Ultrabook™ that features an optional 14" touchscreen display and a beautiful design.

  • The thin (21 mm) Latitude 14 has a starting weight of just 3.6 lb (1.63kg) with a 3-cell battery and comes standard with sleek, durable aluminum, soft-touch finishes and a powder-coated base.
  • Underneath the surface is a Tri-metal™ chassis designed to survive challenging physical environments and MIL-STD-810G testing.
  • Along with Windows 8 come optional touchscreen capability and a carbon-fiber-backed display with edge-to-edge Corning® Gorilla® Glass NBT™.

Packed with performance
Low-voltage 4th Gen Intel® Core™ i5 and Intel® Core™ i7 processor options along with Windows 8 Pro allow you to work on big jobs with ease. 

  • Windows 8 with optional touchscreen capability allows you to multitask with a swipe, tap or drag of your fingers.
  • Count on fast, reliable performance from your choice of SSD or Solid-State Hybrid Drives.
  • Collaborate effectively with an integrated HD webcam and microphone array.
  • A backlit keyboard lets you work in low-light environments while a swappable battery keeps you powered up on the go.

The most secure business Ultrabook™
Latitude 14 guards your data with industry-leading endpoint security solutions that include comprehensive encryption, strong authentication and leading-edge malware prevention.

  • Protect data on any device across external media and in the cloud with Dell Data Protection | Encryption. DDP | E is available factory-installed for automatic deployment and integrates seamlessly with your existing processes.
  • Ensure only authorized users have access to your data with authentication options including smart card and fingerprint readers and contact-less smart card reader.
  • Dell Data Protection | Security Tools enables multifactor, single sign-on and preboot authentication along with centralized, integrated management with your encryption policies using the Dell Data Protection remote management console.
  • FIPS 140-2-certified TPM is available for secure credential storage, and Dell ControlVault adds another layer of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.
  • Stop advanced malware in its tracks with Dell Data Protection | Protected Workspace.
  • Delete data remotely with Dell’s custom Intel® vPro™ extension for remote hard drive wipe.

Manufacturer Part Number
462-7495
EAN/UPC
0884116169581,884116169581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset

  • Integrated with the CPU (Lynx Point-LP)
  • Intel Responsiveness Technologies
  • Optional Intel® Rapid Start technology
  • Intel® Smart Connect  Technology
  • (Require mobile solid state drive)
Video Card
  • Intel® Integrated HD Graphics 4400
Display
  • 35.5cm (14) HD (1366x768) Anti-Glare LED-backlit
Connectivity
  • 10/100/1000 Gigabit Ethernet 
  • Wireless LAN and WiMAX Options:
  • Intel® Dual Band Wireless-AC 7260 (802.11ac 2x2, + Bluetooth 4.0) 
  • Dell Wireless 1601 (802.11n 2x2, + Bluetooth & WiGig) 
  • Dell Wireless 1506 (802.11g/n 1x1, no Bluetooth) 
  • Mobile Broadband & GPS Options: 
  • Dell Wireless™ 5570 HSPA+ Mini Card 
  • Dell Wireless™ 5808 LTE Mobile Broadband 
Multimedia
  • High Quality Speakers 
  • Stereo global headset jack
  • Integrated, noise reducing array microphones 
  • Optional Integrated HD video webcam and Dell Webcam Central software
Ports, Slots & Chassis
  • Ports
  • Network connector (RJ-45) - 1
  • USB 3.0 - 3
  • Stereo headphone/Microphone combo jack - 1
  • HDMI - 1
  • mDisplayPort - 1
  • Slots
  • Docking Connector
  • 1 Full and 1 Half Mini Card Slots
  • Optional SmartCard Reader/Contactless SmartCard Reader/Fingerprint Reader or FIPS Fingerprint Reader
Dimensions & Weight
  • Width: 13.2" / 337.0mm 
  • Height: .8"/21.0mm
  • Depth: 9.1" / 231.5mm 
  • 3.6lb / 1.63kg (with 3-cell battery)
Input
  • Dual Pointing Keyboard: Standard or Backlit
  • Multi-touch Touchpad
Power
  • 65 Watt or 90W AC Adapter
  • 65W BFR/PVC Free AC Adapter
  • 90W Auto/Air DC adapter (optional)
Battery Options
  • 3-cell (34Whr) Lithium Ion battery with ExpressCharge™
  • 4-cell (45Whr) Lithium Ion battery with ExpressCharge™
Systems Management
  • Intel® vPro™ Technology’s advanced management features (optional, requires Intel WiFi® Link WLAN)
  • Configuration Services
  • Factory Image Load, BIOS Customization, Hardwar Customization, Asset Tagging and Reporting
  • Recommended Accessories
On the go: 
  • Dell Executive leather carrying case, Dell mDP to VGA adapter, Dell UltraMobile projector, Dell 90W Auto/Air charger with power cord
  • In the office: 
  • Dell E-series Port Replicator or D5000 WiGig Dock, UltraSharp Monitors, Dell Wireless Keyboard and Mouse
Regulatory
  • Regulatory Model: P40G
  • Regulatory Type: P40G001
  • Energy Star 5.2 (Windows OS)
  • EPEAT Registered. For specific country participation and rating, please see www.epeat.net BFR/PVC-Free