RCS Series, RCS-3524

RCS-3524
The Essex RCS Series Residential Configured Rack System offers exceptional quality and value at cost-effective prices for residential installers. It is completely assembled at the factory and ships with pre-installed accessories to save contractors time in the field while eliminating packaging waste.

Manufacturer Part Number
RCS-3524
EAN/UPC
0656747208409,656747208409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Finish Type: Metallic Grey

UL Standards Tested: UL1678

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

UL Listing No: E173107

Dimensions

Usable Depth: 20.1"

Usable Height: 61.25"

CFM: 138

Depth: 24"

Height: 68.37"

Width: 23.3"

Rack Units: 35

Technical Information

Rackrail Type: 10-32

Material: Steel