Essex Fan Top, 138 CFM

The Essex Fan Top attaches to the top of QAR and MMR Series racks and includes quiet, energy-efficient DC fans to remove heat. Designed for easy installation by sliding into place and tightening, two fan tops can be used for up to 276 CFM. They help ensure that installed AV systems run reliably and are finished with a professional touch.

Manufacturer Part Number
FANTOP-138DC
EAN/UPC
0656747229503,656747229503
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Flat Black

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

CFM: 138

Depth: 1.48"

Height: 5.36"

Width: 13.97"

Primary Package Weight (US): 2