M.M.O. TE Gaming Mouse for PC & Mac

60 Programmable Commands for ANY Game

Mad Catz' Tournament Edition M.M.O. Gaming Mouse delivers an unrivaled competitive advantage. Nimble, adjustable, and immensely precise, the M.M.O. is tuned for lightning-quick response in LAN gaming. Style and function perfectly harmonize in a mouse built for speed and class-leading accuracy. Adjustable lift-off height enables the 8200 DPI sensor to sidestep Z-axis tracking issues. And, an array of programmable, ergonomically placed thumb buttons easily actuate MMO commands. Designed by and for hardcore PC gamers, the Tournament Edition M.M.O. Gaming Mouse is a fierce weapon that puts a full arsenal of MMO-optimized features in the palm of your hand.

Manufacturer Part Number
MCB437140013/04/1
EAN/UPC
0728658042448,728658042448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • DPI Levels: 4
  • DPI Range: 100 – 8200 (in 25 DPI increments)
  • Acceleration: 50G
  • Polling Rate: Dynamic up to 1000Hz
  • Tracking Speed: Up to 6m/sec (240ips)
  • Lift-off Height: 0.2mm - 1mm
  • Programmable Controls: 20
  • Profile Modes: 3
  • Weight: 100g (without cable)
  • Always On: Yes
  • 'Slick' PTFE Feet: Yes
  • Gold-plated Connector: Yes
  • L.E.D. Colors for each Mode: Red, Blue, Purple