R.A.T. TE Gaming Mouse for PC and Mac

Built for the New Generation of Competitive Gaming

Nimble, customizable, and immensely precise, Mad Catz' Tournament Edition R.A.T. Gaming Mouse provides the speedy mouse movement competitive gamers require. Adjustable lift-off height enables the 8200 DPI sensor to be set to a level which sidesteps z-axis tracking issues. Precision Aim mode permits on-the-fly cursor sensitivity adjustment to steady your aim. And, a simple yet powerful drag-and-drop software interface can equip each of the nine programmable buttons with custom macros. Designed by and for hardcore PC gamers, the Tournament Edition R.A.T. Gaming Mouse is a fierce weapon that puts a full arsenal of cutting-edge features at your fingertips.

Manufacturer Part Number
MCB437040001/04/1
EAN/UPC
0728658041106,728658041106
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • DPI Levels: 4
  • DPI Range: 100 – 8200 (in 25 DPI increments)
  • Acceleration: 50G
  • Polling Rate: Dynamic up to 1000Hz
  • Tracking Speed: Up to 6m/sec (240ips)
  • Lift-off Height: 0.2mm – 1mm
  • Programmable Controls: 9
  • Profile Modes: 3
  • Weight: 90g (without cable)
  • Always On: Yes
  • “Slick” PTFE Feet: Yes
  • Gold-plated Connector: Yes
  • L.E.D. Colors for each Mode: Red, Blue, Purple